EN
  • EN
  • DE

PIC18F44J11-I/ML

Part No PIC18F44J11-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2.15 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 042183-PIC18F44J11-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F44J11-I/ML CAD Model

Description

Microchip Technology PIC18F44J11-I/ML Microcontroller

The PIC18F44J11-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient operation and versatile feature set. Designed with advanced RISC architecture, this MCU is ideal for applications requiring a balance between power consumption and processing capability.

Key Features:

  • Core: PIC18 with Enhanced Mid-Range Core
  • Speed: Up to 40 MHz operating speed
  • Flash Memory: 16 KB of programmable flash memory
  • RAM: 768 bytes of data memory (RAM)
  • EEPROM: 256 bytes of EEPROM data memory
  • I/O Pins: 36 general purpose I/O pins for versatile connectivity
  • Timers: Multiple timers including four 16-bit timers and one 8-bit timer
  • Communication: Comprehensive communication interfaces such as SPI, I2C, and EUSART for serial communication
  • Analog Features: 12-channel 10-bit Analog-to-Digital Converter (ADC)
  • Power Management: Power-saving modes including Idle and Sleep for energy efficiency
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Package: 44-pin QFN (Quad Flat No-lead) package for compact design integration

The PIC18F44J11-I/ML is engineered to support complex tasks within embedded systems. Its robust instruction set and optimized speed make it suitable for a wide array of applications, from industrial control systems to consumer electronics. The MCU's comprehensive peripheral set allows designers to implement various functionalities without the need for additional components, thus reducing the overall system cost and complexity.

Microchip's PIC18F44J11-I/ML also supports in-circuit serial programming (ICSP) and in-circuit debug (ICD) features, which facilitate easy development and troubleshooting. The integration of these features reduces development time and accelerates time-to-market for products.

Overall, the PIC18F44J11-I/ML microcontroller is an excellent choice for designers looking for a reliable, high-performance MCU that combines computational efficiency with a rich set of peripherals, all within a space-saving footprint.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,706 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess