EN
  • EN
  • DE

DSPIC33FJ128MC204-E/PT

Part No DSPIC33FJ128MC204-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name dsPIC33FJ128MC204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917662-DSPIC33FJ128MC204-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC204-E/PT CAD Model

Description

dSPIC33FJ128MC204-E/PT Product Overview

The dSPIC33FJ128MC204-E/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and control precision needed for complex control applications. This DSC combines the processing capabilities of a DSP (Digital Signal Processor) with the features of a typical microcontroller, making it an ideal choice for applications such as motor control, power conversion, and sensor processing.

Key Features

  • High-Performance DSC Core: With a 40 MIPS (Million Instructions Per Second) performance at 3.3V, the DSPIC33FJ128MC204-E/PT can handle intense computational tasks and complex algorithms.
  • Memory: It comes equipped with 128KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • Digital I/O: This DSC features an array of digital input/output pins, including remappable pins for versatile peripheral configuration.
  • Advanced Peripherals: It boasts advanced control peripherals such as PWM (Pulse Width Modulation) outputs, input capture, and output compare modules, which are ideal for precision control tasks.
  • Robust Communication Interfaces: The device includes a variety of communication interfaces such as I2C, SPI, UART, and CAN for flexible connectivity with other devices and systems.
  • Power Management: The DSPIC33FJ128MC204-E/PT supports multiple power-saving modes, allowing for efficient power management in low-power applications.
  • Packaging: The component is offered in a 64-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications

The dSPIC33FJ128MC204-E/PT is suited for a wide range of applications, particularly where precise digital control is required. Some of the common applications include:

  • Industrial Automation and Control Systems
  • Brushless DC and AC Motor Control
  • Power Supply and Power Management Systems
  • Advanced Audio Processing
  • Automotive and Aerospace Control Systems

With its combination of DSP performance and microcontroller functionality, the dSPIC33FJ128MC204-E/PT from Microchip Technology is a versatile and powerful component for your advanced control solutions.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess