EN
  • EN
  • DE

MCP4651T-103E/ML

Part No MCP4651T-103E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name MCP4651
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4651T-103E/MLDKR, MCP4651T-103E/MLTR, MCP4651T103EML, MCP4651T-103E/MLCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884215-MCP4651T-103E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4651T-103E/ML CAD Model

Description

The MCP4651T-103E/ML is a digitally-controlled (digital potentiometer) integrated circuit (IC) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile digital potentiometer offers a range of features that make it suitable for various applications, including calibration, adjustable power supplies, and signal conditioning.

Key Features

  • Resistance Value: The MCP4651T-103E/ML comes with a 10kΩ resistance value, providing a broad range of adjustability for various circuit designs.
  • Resolution: It features a 7-bit resolution, equating to 128 wiper steps, allowing for fine-grained control over the resistance.
  • Memory Type: This digital potentiometer includes non-volatile memory (EEPROM) to store the wiper position for future use, ensuring that the device retains the last position after power cycling.
  • Dual Channel: Equipped with two potentiometer channels, it enables the user to control two separate signal paths or adjust two different settings using a single IC.
  • Interface Type: Communication with the MCP4651T-103E/ML is accomplished via an I2C interface, which is widely used due to its simplicity and efficiency in connecting multiple devices.
  • Package / Case: The device is available in a 14-lead QFN (ML) package, which is compact and suitable for space-constrained applications.
  • Operating Temperature: It can operate over an industrial temperature range of -40°C to +125°C, making it reliable for use in harsh environments.

Applications

The MCP4651T-103E/ML is designed for applications where digital control of a resistor setting is needed. It is commonly used in:

  • Automated adjustments to compensate for system variables (such as temperature).
  • Setting operational parameters for a system or peripheral.
  • Replacing mechanical potentiometers in a circuit for more precise and repeatable adjustments.
  • Audio equipment for volume and tone control.

With its reliable performance and versatile features, the MCP4651T-103E/ML is an excellent choice for designers looking to add digital potentiometer functionality to their embedded systems.

You May Also Be Interested in

Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $7.5672
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess