EN
  • EN
  • DE

STM32F429ZGY6TR

Part No STM32F429ZGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 143WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 143-UFBGA, WLCSP
Case / Package 143-WLCSP (4.52x5.55)
Family Name STM32F429
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898173-STM32F429ZGY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F429ZGY6TR CAD Model

Description

STM32F429ZGY6TR - STMicroelectronics

The STM32F429ZGY6TR microcontroller is a high-performance member of the STM32F4 series from STMicroelectronics, designed for the most demanding embedded applications. This microcontroller is based on the ARM Cortex-M4 processor with a floating-point unit (FPU), which operates at frequencies of up to 180 MHz, offering a perfect blend of real-time capabilities, digital signal processing (DSP), and low-power operation.

With a rich set of peripherals, the STM32F429ZGY6TR is ideal for complex and sophisticated applications. It comes with 2 MB of flash memory and 256 KB of SRAM, providing ample storage for code and data. The device supports a range of I/O interfaces including USART, UART, I2C, SPI, CAN, and USB OTG, making it highly versatile for communication requirements. Additionally, it has an Ethernet MAC, camera interface, and an LCD-TFT controller, which are perfect for IoT applications and graphical user interfaces.

The microcontroller also features advanced connectivity options with an SDIO interface for SD card communication and a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories. This allows for easy expansion of storage and functionality. Moreover, the STM32F429ZGY6TR provides 17 timers, including PWM timers for motor control, and a range of analog peripherals like 3x12-bit ADCs, 2x12-bit DACs, and a temperature sensor, enabling precise control and sensory applications.

Safety and reliability are also key features of this product, with a built-in CRC calculation unit that can be used for system integrity checks, and a real-time clock with subsecond accuracy that provides a reliable time base for various applications. The STM32F429ZGY6TR operates over a wide temperature range from -40°C to +85°C and comes in a UFBGA176 package, ensuring robust performance in diverse environments.

In summary, the STM32F429ZGY6TR by STMicroelectronics is a powerful and flexible microcontroller that is well-suited for advanced applications requiring high-speed processing, sophisticated control, and a wide array of connectivity options. Its extensive set of features and peripherals make it an ideal choice for industrial control, medical equipment, home automation, and complex IoT devices.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8018 $64.0090
11+ $10.5040 $115.5440
18+ $10.1758 $183.1644
24+ $9.8475 $236.3400
31+ $9.5193 $295.0983
41+ $8.5345 $349.9145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,652 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess