EN
  • EN
  • DE

PIC18F4585-H/PT

Part No PIC18F4585-H/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features PIC series Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 18F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC18F4585
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889667-PIC18F4585-H/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F4585-H/PT CAD Model

Description

Microchip Technology's PIC18F4585-H/PT Microcontroller

The PIC18F4585-H/PT is a high-performance microcontroller unit (MCU) from the esteemed Microchip Technology, designed to cater to a broad range of applications, from automotive systems to industrial automation. This versatile MCU is based on Microchip's advanced PIC18 architecture, renowned for its efficiency and reliability in embedded systems.

Key Features:

  • Enhanced Flash Memory: The device comes with 32KB of flash memory, providing ample space for complex applications and the flexibility for future firmware updates.
  • High-Speed Performance: Operating at a maximum frequency of 40MHz, this MCU delivers swift processing capabilities, which is critical for time-sensitive tasks and high-speed computations.
  • Rich Peripheral Set: It includes a range of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC) with up to 13 channels, two capture/compare/PWM functions, and a synchronous serial port (SSP) for SPI and I2C communication, making it highly adaptable to various interfacing needs.
  • Robust I/O Capabilities: With 36 I/O pins, the PIC18F4585-H/PT offers extensive interface options, allowing it to connect with a multitude of external devices and sensors.
  • Enhanced Power Management: The MCU features Power Managed modes, including idle and sleep modes, which significantly reduce power consumption during periods of inactivity, thus extending battery life in portable applications.

Advanced Technical Specifications:

  • EEPROM: 256 bytes
  • RAM: 1536 bytes
  • Extended Watchdog Timer (WDT)
  • Programmable Low Voltage Detect (LVD)
  • In-Circuit Serial Programming™ (ICSP™)

The PIC18F4585-H/PT is housed in a TQFP (Thin Quad Flat Pack) 64-pin package, ensuring a compact footprint for space-constrained applications. Its temperature range of -40°C to 85°C guarantees stable operation in extreme environments, making it an ideal choice for outdoor or automotive applications.

Whether you're designing a sophisticated automotive control system, a robust industrial automation solution, or a complex consumer electronic product, the PIC18F4585-H/PT from Microchip Technology offers the perfect blend of performance, versatility, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess