EN
  • EN
  • DE

PIC18F45K22-I/MV

Part No PIC18F45K22-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40UQFN  /  PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC18F45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F45K22IMV
Standard Package 73
Win Source Part Number 1085087-PIC18F45K22-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F45K22-I/MV CAD Model

Description

Microchip Technology PIC18F45K22-I/MV Microcontroller

The PIC18F45K22-I/MV is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU is part of Microchip's extensive PIC18F K22 family, known for its versatility and efficiency in managing data and control tasks in various embedded systems. The PIC18F45K22-I/MV is particularly well-suited for applications that require a balance between power consumption and processing capability.

This microcontroller features a robust architecture with a 8-bit processor that can operate at a maximum speed of 64 MHz, thanks to its precision internal oscillator. It comes with 32KB of flash program memory, allowing ample space for complex programs and algorithms. Additionally, it is equipped with 1536 bytes of RAM and 256 bytes of EEPROM, which provides sufficient storage for data manipulation and retention across power cycles.

The device supports an extended voltage range (1.8V to 5.5V), making it adaptable for various power supply conditions and ensuring compatibility with both low-power and standard-power applications. This flexibility is a significant advantage for designers looking to create products that can operate in diverse environments.

Connectivity and interfacing options are abundant on the PIC18F45K22-I/MV, featuring serial communication interfaces such as SPI, I2C, and EUSART, which allow for easy integration with peripheral devices and other microcontrollers. It also includes a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, enabling precise measurement of analog signals, which is essential for sensor-based applications.

For enhanced control operations, it offers 35 I/O pins and various timers, including four 16-bit timers and one 8-bit timer, providing developers with the tools to implement complex timing and control systems. The MCU also supports Capture/Compare/PWM (CCP) modules and Enhanced CCP (ECCP) modules for advanced pulse width modulation and timing tasks.

The PIC18F45K22-I/MV is available in a 40-pin PDIP package, ensuring ease of prototyping and integration into both through-hole and surface-mounted PCB designs. Its robust feature set, coupled with Microchip's reputation for reliability, makes this microcontroller an excellent choice for industrial control systems, automotive applications, consumer electronics, and IoT devices.

Overall, the PIC18F45K22-I/MV offers a powerful and flexible solution for designers seeking a microcontroller that provides advanced features without compromising on power efficiency or versatility.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8815 $51.8670
43+ $2.3643 $101.6649
66+ $2.2905 $151.1730
91+ $2.2166 $201.7106
117+ $2.1427 $250.6959
157+ $1.9210 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,322 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess