EN
  • EN
  • DE

PIC18F45Q43-I/MP

Part No PIC18F45Q43-I/MP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001178-PIC18F45Q43-I/MP
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18F
Package Tube
Product Status Active
Base Product Number PIC18F45
Package / Case 40-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 40-QFN (5x5)
Speed 64MHz
Ultra Librarian 3D Model Ultra Librarian PIC18F45Q43-I/MP CAD Model

Description

Microchip Technology's PIC18F45Q43-I/MP Microcontroller

The PIC18F45Q43-I/MP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications requiring efficient power management, versatile connectivity, and robust operation. This MCU is part of the PIC18-Q43 family that features an extensive set of Core Independent Peripherals (CIPs) which enable the device to perform tasks without burdening the central processing unit (CPU).

At the heart of the PIC18F45Q43-I/MP is an 8-bit PIC® microcontroller that operates at a maximum frequency of 64 MHz. It is equipped with 32KB of Flash memory and 4KB of RAM, providing ample space for complex programs and data storage. The device is also designed with 28 pins, making it suitable for space-constrained applications.

One of the standout features of this MCU is the Configurable Logic Cell (CLC), which provides programmable logic that can be used to create custom hardware-based functions that can speed up operations and reduce the need for external components. Additionally, the device includes multiple communication interfaces such as SPI, I2C, UART, and LIN, making it ideal for interfacing with various peripherals and other microcontrollers.

The PIC18F45Q43-I/MP supports a 12-bit Analog-to-Digital Converter with Computation (ADCC), enabling precise analog signal measurements and processing. It also offers a 5-bit Digital-to-Analog Converter (DAC) for accurate analog output generation. The device's Power-Managed modes and Idle and Doze features help in reducing power consumption, making it a great choice for battery-powered and energy-sensitive applications.

For safety-critical applications, the MCU provides hardware-based safety features such as Windowed Watchdog Timer (WWDT), Brown-out Reset (BOR), and Configurable Voltage Reference (CVR), ensuring reliable operation under varying conditions. The PIC18F45Q43-I/MP is available in a 5x5 mm UQFN package, making it an excellent choice for compact and sophisticated embedded systems.

Overall, the PIC18F45Q43-I/MP microcontroller by Microchip Technology is a versatile and efficient solution for developers looking to create advanced and resilient embedded systems with minimized design complexity and enhanced performance.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2490 $51.9840
38+ $2.6659 $101.3042
59+ $2.5826 $152.3734
81+ $2.4993 $202.4433
104+ $2.4160 $251.2640
139+ $2.1660 $301.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 772 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess