EN
  • EN
  • DE

PIC18F4620-I/PT

Part No PIC18F4620-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 086678-PIC18F4620-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking
Family Name PIC18F4620
Introduction Date April 23, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F4620-I/PT CAD Model

Description

Product Overview: PIC18F4620-I/PT

The PIC18F4620-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This advanced 8-bit microcontroller is designed with a focus on flexibility and compatibility for a wide range of embedded applications. It is part of Microchip's PIC18F family, which is well-known for its robust architecture, rich feature set, and ease of use.

Key Features:

  • Core: The device is built around a powerful PIC18 core with an enhanced RISC architecture, featuring 75 instructions, most of which are executed in a single cycle.
  • Memory: It comes with 32KB of flash program memory, 1536 bytes of RAM, and 256 bytes of EEPROM, offering ample space for complex programs and data storage.
  • Digital Peripherals: This MCU includes 25 I/O pins, two capture/compare/PWM functions, and up to 13 channels of 10-bit Analog-to-Digital (A/D) converter, making it highly suitable for interfacing with various digital and analog components.
  • Communication Interfaces: It supports multiple serial communication interfaces, including SPI, I2C, and USART, allowing for versatile connectivity options with other microcontrollers, sensors, and peripherals.
  • Timers: Equipped with one 8-bit and three 16-bit timers, it can handle a wide range of timing and counting tasks with precision.
  • Operating Voltage: The device operates within a range of 2.0V to 5.5V, providing flexibility in power-sensitive applications.
  • Package: The PIC18F4620-I/PT comes in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications:

The PIC18F4620-I/PT is ideal for a variety of applications, including but not limited to industrial control systems, automotive applications, consumer electronics, medical devices, and IoT (Internet of Things) projects. Its rich set of features and high level of integration make it a go-to choice for designers looking for a versatile MCU that can reduce the overall system cost and complexity.

Support and Resources:

Microchip Technology provides robust support for their products in the form of datasheets, technical documentation, application notes, and software tools. Developers can also access Microchip's online community and forums for additional support and collaboration opportunities.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7503 $53.7515
12+ $8.8207 $105.8484
18+ $8.5451 $153.8118
25+ $8.2694 $206.7350
32+ $7.9938 $255.8016
42+ $7.1669 $301.0098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess