EN
  • EN
  • DE
  • IT

PIC18F46K22T-I/MV

Part No PIC18F46K22T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-UQFN (5x5)
Win Source Part Number 1088863-PIC18F46K22T-I/MV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F46K22T-I/MV CAD Model

Description

PIC18F46K22T-I/MV - Microchip Technology

The PIC18F46K22T-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This MCU is part of the popular PIC18F K22 family and is designed to operate with a high level of integration suitable for mid-range applications.

Key Features:

  • Core: The device features a PIC18 core with an operating speed of up to 64 MHz, offering a robust platform for executing complex algorithms and processing tasks efficiently.
  • Memory: It comes with 64 KB of flash program memory, 3,936 bytes of RAM, and 1 KB of data EEPROM, providing ample space for application code and data storage.
  • I/O Pins: The MCU includes 35 programmable input/output pins, allowing for flexible interfacing with peripheral devices and external components.
  • Analog-to-Digital Converter (ADC): Equipped with a 12-bit, 28-channel ADC, it offers precise analog signal measurement capabilities.
  • Communication Peripherals: It supports multiple communication protocols, including SPI, I2C, and EUSART, facilitating serial connectivity with other devices.
  • Timers and PWM: The device features four timer modules and two enhanced capture/compare/PWM (ECCP) modules, ideal for timing-related functions and PWM applications.
  • Power Management: The MCU is designed with power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to enhance power efficiency.
  • Temperature Range: It operates within an extended temperature range, making it suitable for industrial-grade applications that require reliability under varying conditions.
  • Packaging: The PIC18F46K22T-I/MV comes in a 44-pin TQFP package, offering a compact footprint for space-constrained applications.

This microcontroller is ideal for developers looking for an MCU with a rich feature set that can handle complex tasks while maintaining power efficiency. Whether it's for industrial control systems, automotive applications, consumer electronics, or IoT devices, the PIC18F46K22T-I/MV from Microchip Technology provides a reliable and flexible solution for a multitude of embedded design projects.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess