EN
  • EN
  • DE
  • IT

PIC18F46Q83-I/PT

Part No PIC18F46Q83-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP / PIC PIC® 18F-Q83 Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F-Q83
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 35x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355672-PIC18F46Q83-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F46Q83-I/PT CAD Model

Description

Microchip Technology's PIC18F46Q83-I/PT Microcontroller

The PIC18F46Q83-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide range of applications. This MCU is part of the PIC18 Q83 family, which is well-suited for applications requiring sophisticated communication protocols, robust operation, and flexible interfacing options.

Key Features:

  • Core: The MCU is built around a powerful PIC18 core with a clock speed of up to 64 MHz, offering a perfect balance between processing power and power consumption.
  • Memory: It comes with 128 KB of Flash memory and 4 KB of SRAM, providing ample space for complex programs and data storage.
  • I/O Pins: The device includes 36 I/O pins, allowing for versatile connectivity options with peripherals and other devices.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, UART, and CAN, making it ideal for embedded systems that require network connectivity or serial communication.
  • 10-bit Analog-to-Digital Converter (ADC): With a 10-bit ADC featuring up to 43 channels, the MCU can accurately convert analog signals to digital for processing, which is crucial for sensor-based applications.
  • Advanced Peripherals: The PIC18F46Q83-I/PT is equipped with advanced peripherals such as Capture/Compare/PWM modules, Comparators, and a Zero Cross Detect (ZCD) module, enhancing its utility in control systems.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, providing flexibility in power supply design.
  • Temperature Range: The MCU is designed to operate within an extended temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
  • Packaging: Housed in a 44-pin TQFP package, it offers a compact footprint for space-constrained applications.

Applications:

The PIC18F46Q83-I/PT is highly versatile and can be used in a variety of applications including industrial control systems, automotive electronics, home automation, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set ensures that designers can implement complex functions while maintaining cost-effectiveness and reliability.

Overall, the PIC18F46Q83-I/PT from Microchip Technology is a superior choice for developers looking for an MCU with advanced features, extensive memory, and a wide operating range, all packed into a small, power-efficient package.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess