EN
  • EN
  • DE
  • IT

PIC24FJ64GP202-I/SO

Part No PIC24FJ64GP202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC24FJ64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368828-PIC24FJ64GP202-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GP202-I/SO CAD Model

Description

Microchip Technology PIC24FJ64GP202-I/SO

The PIC24FJ64GP202-I/SO is a high-performance, 16-bit microcontroller (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide array of applications. This microcontroller is part of the PIC24F family, which is well-suited for low power and connectivity applications requiring increased computational performance and a rich feature set.

Embedded with 64KB of Flash memory and 8KB of RAM, the PIC24FJ64GP202-I/SO is designed to support complex algorithms and data structures, making it an ideal choice for sophisticated control systems. The device operates at a maximum frequency of 32 MHz, providing a balanced approach between processing power and energy consumption. With its operating voltage ranging from 2.0V to 3.6V, this MCU is optimized for battery-powered and portable applications where power efficiency is crucial.

This microcontroller comes in a compact SOIC (Small Outline Integrated Circuit) form factor with 28 pins, ensuring a small footprint for space-constrained designs. It includes two Enhanced Capture/Compare/PWM (ECCP) modules, which make it suitable for advanced motor control, lighting, and power conversion applications. The PIC24FJ64GP202-I/SO also features a variety of serial communication modules, including I²C, SPI, and UART, allowing for easy integration into communication networks and interfacing with peripherals.

For robust operation, the MCU is equipped with an on-chip analog-to-digital converter (ADC) with up to 10-bit resolution, providing precise measurements for sensor interfacing. Additionally, the inclusion of multiple timers, comparators, and the capability to operate in extreme temperature ranges (-40°C to +85°C) ensures adaptability in various environmental conditions.

Developers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the development process. The PIC24FJ64GP202-I/SO is supported by the MPLAB® IDE and the MPLAB® XC16 Compiler, which offer a user-friendly environment for code development and debugging.

In summary, the PIC24FJ64GP202-I/SO from Microchip Technology is an efficient, feature-rich microcontroller that provides a perfect blend of power, memory, and peripheral integration for demanding embedded applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2381 $50.8572
29+ $3.4775 $100.8475
45+ $3.3688 $151.5960
62+ $3.2601 $202.1262
80+ $3.1515 $252.1200
107+ $2.8254 $302.3178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 412 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess