EN
  • EN
  • DE
  • IT

PIC18F46Q84-I/NHX

Part No PIC18F46Q84-I/NHX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40VQFN / PIC PIC® 18F-Q84 Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F-Q84
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 35x12b SAR ; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (5x5)
Base Product Number PIC18F46
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1356590-PIC18F46Q84-I/NHX
Ultra Librarian 3D Model Ultra Librarian PIC18F46Q84-I/NHX CAD Model

Description

Microchip Technology's PIC18F46Q84-I/NHX Microcontroller

The PIC18F46Q84-I/NHX is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This microcontroller is part of the PIC18 Q84 family, which is well-known for its robust architecture, versatile features, and ease of use.

At the heart of the PIC18F46Q84-I/NHX is an advanced 8-bit processor that operates at a maximum frequency of 64 MHz, providing the power and speed necessary for complex tasks and real-time processing. The device is equipped with 64 KB of Flash memory, which is ample for storing application code, and 4 KB of RAM for efficient data handling.

This MCU features an extensive set of peripherals that enhance its functionality. It includes four Direct Memory Access (DMA) channels, which allow for faster data transfers without CPU intervention, thereby improving system performance. The device also offers three operational amplifiers, which can be useful in various analog applications such as sensor interfacing and signal conditioning.

Connectivity options on the PIC18F46Q84-I/NHX are vast, with support for multiple communication protocols. It includes two I2C/SPI modules for serial communication with sensors and other peripherals, as well as four UART modules for serial data exchange with other devices. Additionally, the microcontroller provides a 12-bit Analog-to-Digital Converter (ADC) with computation, enabling precise measurement of analog signals and onboard processing of conversion results.

The MCU comes in a 40-pin TQFP package and operates over an extended temperature range, making it suitable for demanding environments. Its low-power design and multiple sleep modes ensure energy efficiency, which is crucial for battery-operated devices.

Designed with robustness in mind, the PIC18F46Q84-I/NHX includes safety features such as Brown-out Reset (BOR), Windowed Watchdog Timer (WWDT), and a Configurable Logic Cell (CLC) that allows for custom logic implementations without additional hardware.

Overall, the PIC18F46Q84-I/NHX from Microchip Technology is a versatile and powerful microcontroller that provides a scalable solution for designers looking to create sophisticated and reliable systems with minimal overhead and maximum functionality.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess