EN
  • EN
  • DE

PIC18F47J13-I/ML

Part No PIC18F47J13-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/44-Pin, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238278-PIC18F47J13-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F47J13
Introduction Date June 17, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F47J13-I/ML CAD Model

Description

Microchip Technology's PIC18F47J13-I/ML Microcontroller

The PIC18F47J13-I/ML from Microchip Technology is a high-performance microcontroller that offers a versatile and powerful solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC18F family, known for its robust architecture, enhanced features, and ease of use. The device is housed in a 44-pin QFN package, making it suitable for space-constrained applications.

At the heart of the PIC18F47J13-I/ML is an advanced 8-bit processor capable of operating at speeds up to 64 MHz with a modified Harvard architecture. It comes equipped with 128 KB of flash memory for program storage, ensuring ample space for complex applications. Additionally, it offers 3,840 bytes of RAM for data processing and 1 KB of EEPROM for non-volatile storage of configuration settings or data.

This microcontroller features a rich set of peripherals, which includes:

  • 12-bit Analog-to-Digital Converters (ADCs) with up to 16 channels, providing precise sensor interfacing and data acquisition capabilities.
  • A Charge Time Measurement Unit (CTMU) for touch sensing, creating opportunities for user interface enhancements.
  • Multiple communication interfaces such as SPI, I²C, and UART, enabling easy integration with other components and systems.
  • Five Capture/Compare/PWM (CCP) modules, which allow for advanced control in applications such as motor control and lighting.

The PIC18F47J13-I/ML also supports a wide operating voltage range from 2.0V to 3.6V, making it suitable for battery-powered and portable devices. Its power management features include multiple sleep modes that help reduce power consumption and extend battery life.

For development and debugging, the microcontroller integrates a robust set of features, including an on-chip debugger, a programmable 16-level deep hardware stack, and an extensive interrupt handling mechanism. These features, combined with Microchip's comprehensive development tools and software libraries, make the PIC18F47J13-I/ML an ideal choice for developers looking to create efficient and reliable embedded systems.

Whether you are designing an industrial control system, consumer electronics, automotive applications, or IoT devices, the PIC18F47J13-I/ML offers the performance, flexibility, and reliability needed to meet the demands of your next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess