EN
  • EN
  • DE

PIC18F47Q10-I/MP

Part No PIC18F47Q10-I/MP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.53K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 40-QFN (5x5)
Package / Case 40-VFQFN Exposed Pad;5;9;7;10;8;3;4;2;1;19;5503;600061;620;122;505;175;1050;5216;313;2005;516;600443;428;406;602;31;2651;114;600039;2832;600055;375;3498;600026;3367;342;448;544;600011;600069;726;2521;150;600066;14;816;954;568;488;10;149;1690;1833;20;2156;846;1261;600057;425;1855;3473;336;638;1274;1568;497;296;264;600237;1278;880;269;818;0;22353;99312;109384;77381;77364;112454;22354;22355;22356;66407;31848;22357;22358;42735;40871;40869;39206;73551;30902;73552;25194;25196;39207;39208;25197;25198;25199;39209;73553;25200;127473;25201;39210;25202;25203;39211;25204;25206;1118;22360;106479;22361;106373;106376;22363;22364;22365;22366;22367;22368;22369;22370;22671;30313;30314;30315;30316;30317;30318;30343;30319;22371;106487;106367;106562;22372;22373;22374;22375;35253;16032;22376;22377;31327;22378;89662;49613;11718;22379;22380;22381;22382;22383;23565;22384;123028;22385;86846;22386;86834;81505;85248;103244;125257;111670;120796;22387;49185;49190;49186;49188;49192;49191;49189;49193;49194;49195;49196;49197;49198;49199;49200;22388;22389;32760;32761;32762;32763;32764;32765;32766;32767;32768;32769;32770;32771;32772;22390;22391;47199;106494;106004;22392;20071;35711;104366;35707;35708;88050;35710;35709;88051;106560;106556;106570;22393;22394;22395;22396;22397;22398;22399;22400;22401;22402;22403;22404;22405;22406;22407;22408;22409;35117;28421;35118;22410;22411;22412;22413;22414;22415;22416;22417;22418;22419;22420;22421;22422;22698;22700;22697;22699;40955;40956;22423;28423;22424;22425;28424;22426;129842;20716;14254;22429;22430;22431;22432;22433;22434;22435;111449;22436;22437;50341;85420;2021;66596;44281;22438;22439;81918;114816;22440;131212;125324;123479;86841;86848;29503;86847;86842;22441;54913;14255;22442;22443;22444;22445;22446;22447;22448;22449;54530;107095;22452;22453;75274;87624;55116;22455;22457;55117;22458;22459;55118;22460;67999;22461;22463;22464;22465;22466;30320;30321;30322;51272;51273;73999;75206;74001;74002;74003;74005;74006;74007;74008;74009;74010;74011;74012;51274;51275;51276;51277;51278;51279;51280;51281;51282;51283;51284;51285;51286;51287;51288;51289;51290;51291;51292;96714;75204;85422;51293;51294;51295;51296;51297;51298;93122;51299;51300;51301;51302;51303;51304;51305;55120;51307;51308;76880;51309;51310;51311;51312;51313;51314;55121;51315;58262;68435;51316;51317;51318;51319;51320;55123;51321;51322;68000;51323;51324;51325;51326;51327;51328;51329;51330;51331;51332;51333;96717;55126;51335;58263;68002;51337;51338;68003;68004;51340;51341;51342;55127;51343;55128;51344;51345;51346;51348;55129;83913;55130;55131;55132;51349;51350;55133;55134;55135;51351;55136;83914;51352;51353;55137;52105;51355;51356;51358;51359;51360;98311;51362;51363;83916;51364;51365;51366;55141;51367;51368;51369;32008;26583;44588;51370;51371;51372;51373;92292;51374;112976;58264;51375;44633;51376;58265;44589;58267;58268;51377;58269;44590;52106;51378;44591;44592;58270;51379;44593;58271;58272;51380;44594;44595;94743;94745;27744;51381;51382;51383;44596;51384;51385;44635;51386;51387;51388;51389;51390;51391;51392;51393;51394;27745;44597;44598;51395;44599;44600;112977;51396;44601;51397;51398;51399;51400;51401;51402;77896;44602;44603;51403;51404;51405;51406;51407;51408;51409;51410;51411;51412;51413;51414;51415;51416;51417;51418;51419;51420;51421;92200;75205;105710;105711;73996;73997;73998;92202;51422;51423;51425;55143;22472;98314;25661;51427;51429;51430;51431;51432;52107;51433;51434;51435;51436;51437;51438;51439
Ultra Librarian 3D Model Ultra Librarian PIC18F47Q10-I/MP CAD Model

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess