EN
  • EN
  • DE

PIC18F86J50T-I/PT

Part No PIC18F86J50T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 65
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Manufacturer Homepage www.microchip.com
Win Source Part Number 755641-PIC18F86J50T-I/PT
Family Name PIC18F86J50
Introduction Date February 21, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F86J50T-I/PT CAD Model

Description

The PIC18F86J50T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and wide range of applications. This MCU is part of the PIC18F family and is designed to cater to the demanding needs of complex embedded systems.

Key Features

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: 48MHz
  • Number of I/O: 70
  • Program Memory Size: 64KB (32K x 16)
  • Data EEPROM: 1024B
  • RAM Size: 3,792B
  • Voltage - Supply (Vcc/Vdd): 2.15V ~ 3.6V
  • Operating Temperature: -40°C ~ 85°C
  • Package / Case: 64-TQFP

The PIC18F86J50T-I/PT is equipped with a USB 2.0 Full-Speed compatible module, making it an ideal choice for USB connectivity applications. It boasts an impressive 48 MHz clock speed, which, combined with the PIC architecture, enables fast and efficient processing capabilities. With 64KB of flash program memory, this MCU provides ample space for complex code and is suitable for a variety of applications, including industrial control systems, consumer electronics, and automotive products.

The device's 1024 bytes of data EEPROM and 3792 bytes of RAM ensure sufficient data storage and operational flexibility for multitasking environments. The MCU operates over a wide voltage range, from 2.15V to 3.6V, allowing for low-power consumption and making it suitable for battery-powered applications. The operating temperature range of -40°C to 85°C ensures reliability and performance under extreme conditions.

With its 70 I/O pins, the PIC18F86J50T-I/PT provides an extensive array of interfacing options, making it highly versatile for integrating with external peripherals and sensors. The TQFP (Thin Quad Flat Package) ensures a compact footprint, which is critical for space-constrained applications.

In summary, the PIC18F86J50T-I/PT by Microchip Technology is a powerful and flexible microcontroller that provides a perfect solution for developers looking to create sophisticated and high-performance embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess