EN
  • EN
  • DE

MSP430F2254TRHAR

Part No MSP430F2254TRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 40VQFN / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 789532-MSP430F2254TRHAR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F2254
Introduction Date March 22, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F2254TRHAR CAD Model

Description

Overview of the Texas Instruments MSP430F2254TRHAR Microcontroller

The MSP430F2254TRHAR is a highly capable microcontroller unit (MCU) from the renowned MSP430 family, produced by Texas Instruments (TI). This microcontroller is designed for low-power and high-performance applications, making it an ideal choice for a wide range of industrial, consumer, and portable devices.

Key Features

  • 16-bit RISC Architecture: The MSP430F2254TRHAR boasts a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables efficient processing and fast execution of instructions, ensuring optimal performance for complex tasks.
  • Integrated Memory: It comes with 16KB of flash memory and 512 bytes of RAM, providing ample space for program storage and smooth operation.
  • Low Power Consumption: True to the MSP430 family's reputation, this MCU features multiple low-power modes, which significantly reduce power consumption and extend battery life in portable devices.
  • Digital and Analog Peripherals: The device includes a range of peripherals such as digital I/O ports, a 10-bit analog-to-digital converter (ADC), and a serial communication interface that supports SPI and I2C, making it highly versatile for interfacing with various sensors and components.
  • Flexible Clock System: A flexible clock system allows the MCU to run at up to 16 MHz, providing a balance between processing speed and power efficiency.

Applications

The MSP430F2254TRHAR is engineered to meet the demands of several applications, including but not limited to:

  • Smart meters
  • Portable medical devices
  • Low-power industrial sensors
  • Home automation systems
  • Energy harvesting applications

Package and Quality

Encased in a compact 40-pin QFN (Quad Flat No-leads) package, the MSP430F2254TRHAR is designed for space-constrained applications. It also meets the high-quality standards set by Texas Instruments, ensuring reliability and longevity in various operating conditions.

Conclusion

The Texas Instruments MSP430F2254TRHAR microcontroller is an excellent choice for developers looking for a low-power, high-performance MCU. With its robust architecture, comprehensive feature set, and flexible interfacing options, it stands out as a versatile component for a multitude of electronic projects and commercial products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess