EN
  • EN
  • DE

PIC18F8723-E/PT

Part No PIC18F8723-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 70
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F8723
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F8723EPT
Standard Package 119
Win Source Part Number 1322218-PIC18F8723-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F8723-E/PT CAD Model

Description

Microchip Technology's PIC18F8723-E/PT Microcontroller

The PIC18F8723-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and powerful peripherals. Designed to operate with an extended voltage range, this microcontroller is ideal for a wide array of applications, including industrial control systems, automotive electronics, and complex embedded systems.

Key Features:

  • Core: The device is built around an advanced 8-bit PIC18 core with an Enhanced Flash memory, providing up to 10 MIPS (Million Instructions Per Second) performance at 10 MHz. This makes the MCU fast and reliable for complex tasks.
  • Memory: It boasts 128 KB of Flash memory for program storage, 3,968 bytes of RAM for data, and 1 KB of EEPROM for non-volatile storage, ensuring ample space for application code and data.
  • Digital Peripherals: The MCU includes 70 I/O pins, two Capture/Compare/PWM (CCP) modules, and a 10-bit, 16-channel Analog-to-Digital Converter (ADC) for versatile interfacing with sensors, actuators, and other digital components.
  • Communication Interfaces: With a rich set of communication peripherals, the PIC18F8723-E/PT supports multiple serial communication standards, including USART, SPI, and I2C, allowing for easy integration into a variety of systems and networks.
  • Timers: It is equipped with four timer modules, including an 8-bit and three 16-bit timers, providing precise timing and measurement capabilities for various applications.
  • Operating Conditions: The microcontroller operates within a temperature range of -40°C to 85°C and a voltage range of 4.2V to 5.5V, ensuring stable performance under varying environmental conditions.
  • Packaging: The device comes in a 80-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

The PIC18F8723-E/PT also features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Programmable Low-Voltage Detect (PLVD) which provide excellent control for system integrity and reliability. With its extensive interrupt capabilities, it can handle multiple events with minimal CPU overhead, thereby enhancing real-time responsiveness.

Microchip's PIC18F8723-E/PT is a versatile and powerful microcontroller that can meet the demands of sophisticated embedded designs, offering a perfect blend of power, performance, and flexibility for professionals and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess