EN
  • EN
  • DE

TLE4276V

Part No TLE4276V
Manufacturer Siemens
Catalog Electronic Wholesale
Description Low-Drop Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1269484-TLE4276V
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4276V CAD Model

Description

The TLE4276V is a monolithic integrated low-dropout voltage regulator from Siemens (now Infineon Technologies). It is designed for automotive and industrial applications where a stable and regulated voltage supply is required. The TLE4276V features various protection mechanisms, making it a robust and reliable power supply solution.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Microcontroller Power Supply
  • Sensor Power Supply

Features

  • Low Dropout Voltage
  • Output Voltage Accuracy
  • Overvoltage Protection
  • Short-Circuit Protection
  • Overtemperature Protection
  • Reverse Polarity Protection
  • Low Quiescent Current

Benefits

  • Stable and Regulated Voltage Supply
  • Robust Protection Against Fault Conditions
  • Low Power Consumption
  • Extended Battery Life
  • Improved System Reliability

Additional Details

The TLE4276V has a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. The output voltage accuracy ensures a stable and precise voltage supply for sensitive electronic components. The overvoltage protection feature protects the regulator and connected components from damage due to excessive input voltage. The short-circuit protection feature limits the output current in case of a short circuit, preventing damage to the regulator. The overtemperature protection feature shuts down the regulator if the temperature exceeds a safe limit, preventing thermal damage. The reverse polarity protection prevents damage if the input voltage is connected with the wrong polarity. The low quiescent current minimizes power consumption when the regulator is in standby mode. The device requires external capacitors for stable operation. The values and types of these capacitors are specified in the datasheet. Proper layout techniques are crucial for minimizing noise and ensuring stable operation. The device is designed to operate within a specified temperature range. Exceeding this range can negatively impact performance and reliability.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Lowest to $2.5606
Toshiba Semiconductor and Storage
Lowest to $69.2099
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Microchip Technology
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7181 $60.1335
85+ $1.4098 $119.8330
130+ $1.3657 $177.5410
175+ $1.3217 $231.2975
230+ $1.2776 $293.8480
305+ $1.1455 $349.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess