EN
  • EN
  • DE

CD4049UBD

Part No CD4049UBD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Discontinued
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 4.3mA, 24mA
Input Logic Level - Low 1V ~ 2.5V
Input Logic Level - High 4V ~ 12.5V
Max Propagation Delay @ V, Max CL 50ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number CD4049
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576977-CD4049UBD
Ultra Librarian 3D Model Ultra Librarian CD4049UBD CAD Model

Description

The CD4049UBD is a versatile integrated circuit designed and manufactured by Texas Instruments, renowned for its reliability and performance across a wide array of electronics applications. This device is part of the 4000 series CMOS logic family and features six inverting buffers with high voltage gain and high input impedance, making it an ideal choice for interfacing between different logic levels or driving high-input-impedance devices.

Key Features

  • Logic Type: Hex Inverting Buffer/Converter
  • Supply Voltage Range: 3V to 18V
  • High Sink Current Capability: Up to 25mA for driving heavy loads
  • Low Power Consumption: 20µA (max) at 18V
  • High Noise Immunity: Significant protection against spurious signals
  • Conversion Capability: Can convert from high logic levels to low logic levels and vice versa

Applications

The CD4049UBD is suitable for a wide range of applications including, but not limited to:

  • Logic level conversion for digital addressing signals
  • Signal inversion or buffering for oscillators and flip-flop inputs
  • High-to-low level logic interfacing
  • CMOS to TTL or DTL logic-level conversion
  • Memory address decoding

Product Specifications

Parameter Value
Operating Temperature -55°C to +125°C
Package Type DIP, SOIC
Mounting Type Through Hole, Surface Mount
Pin Count 16

With its robust design and ability to operate across a broad range of temperatures, the CD4049UBD is an excellent choice for designers and engineers looking for a reliable solution to complex logic interfacing challenges.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2123 $50.9520
505+ $0.1989 $100.4445
785+ $0.1921 $150.7985
1,120+ $0.1787 $200.1440
1,455+ $0.1720 $250.2600
1,815+ $0.1653 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess