EN
  • EN
  • DE
  • IT

PIC18LF14K22-E/SO

Part No PIC18LF14K22-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1238323-PIC18LF14K22-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18LF14K22
Introduction Date February 01, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18LF14K22-E/SO CAD Model

Description

The PIC18LF14K22-E/SO from Microchip Technology is a high-performance microcontroller (MCU) that integrates an extensive range of features into a compact and versatile package. This MCU is from Microchip's popular PIC18 series, known for their enhanced performance and low power consumption, making them ideal for a variety of electronic applications.

Encased in a small 20-pin SOIC package, the PIC18LF14K22-E/SO is equipped with an Enhanced Mid-range 8-bit core, running at speeds of up to 64 MHz. The device boasts 16 KB of flash memory, 768 bytes of RAM, and 256 bytes of EEPROM, providing ample space for complex programs and data storage. It operates at a voltage range of 1.8V to 3.6V, catering to low-power and battery-operated applications.

This MCU features a rich set of peripherals, including:

  • Up to 12 channels of 10-bit Analog-to-Digital Converter (ADC), allowing for precise sensor readings and analog signal processing.
  • Multiple communication interfaces such as I2C, SPI, and USART, which enable the MCU to connect with other ICs, sensors, and devices.
  • Two Capture/Compare/PWM (CCP) modules, providing versatile options for timing, pulse generation, and PWM outputs.
  • 25 I/O pins that offer flexibility for interfacing with external components.

The PIC18LF14K22-E/SO also features Power Managed modes, which include nanoWatt XLP technology for extreme low power consumption. This makes it particularly well-suited for portable devices, power-sensitive, and battery-powered applications.

Additionally, this MCU supports a wide range of development tools, including MPLAB X IDE and MPLAB Code Configurator, simplifying the development process and reducing time to market. With its robust feature set, the PIC18LF14K22-E/SO is an excellent choice for designers looking for a powerful yet energy-efficient MCU for their next project in areas such as automation, consumer electronics, automotive, and Internet of Things (IoT) devices.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess