EN
  • EN
  • DE

PIC18LF14K50-I/MQ

Part No PIC18LF14K50-I/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-VQFN (5x5)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN (5x5)
Family Name PIC18LF14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889697-PIC18LF14K50-I/MQ
Ultra Librarian 3D Model Ultra Librarian PIC18LF14K50-I/MQ CAD Model

Description

Microchip Technology's PIC18LF14K50-I/MQ Microcontroller

The PIC18LF14K50-I/MQ is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and powerful features. This MCU is part of the PIC18 family, which is well-known for its enhanced capabilities in processing speed and memory utilization. The PIC18LF14K50-I/MQ is particularly suitable for a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and medical instruments.

With a 20 MHz enhanced flash, the PIC18LF14K50-I/MQ provides a robust platform for developers looking to implement complex algorithms and processes. It comes with 16 KB of flash memory, which is ample for storing large application programs, and 768 bytes of RAM for efficient data manipulation. Additionally, the device includes 256 bytes of EEPROM, providing reliable non-volatile storage for critical data that must be preserved across power cycles.

One of the standout features of this MCU is its full-speed USB 2.0-compliant module, allowing for easy integration with USB-based systems and ensuring rapid data transfer rates. This makes the PIC18LF14K50-I/MQ an ideal choice for USB peripheral development, as well as for applications requiring connectivity with PCs and other USB host devices.

Furthermore, the PIC18LF14K50-I/MQ operates at a voltage range of 1.8V to 3.6V, which is perfect for battery-powered and portable applications where power efficiency is critical. Its low-power consumption modes, including sleep and idle modes, contribute to energy savings and extended battery life.

The device is housed in a 20-pin QFN package, which saves valuable board space while still providing ample I/O options for interfacing with sensors, actuators, and other peripherals. It also features a range of built-in peripherals such as an A/D converter, comparators, and PWM modules, which reduce the need for external components and simplify circuit design.

Developers can also take advantage of Microchip's comprehensive suite of development tools, including the MPLAB® Integrated Development Environment (IDE) and the MPLAB Code Configurator, to streamline the development process for the PIC18LF14K50-I/MQ. With these tools, programming, debugging, and device configuration become more accessible, enabling a quicker time-to-market for products based on this versatile MCU.

In summary, the PIC18LF14K50-I/MQ from Microchip Technology is a feature-rich, low-power microcontroller that is ideal for developers looking for a compact yet powerful solution for their embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7389 $79.4778
4+ $32.6057 $130.4228
6+ $31.5869 $189.5214
8+ $30.5682 $244.5456
10+ $29.5495 $295.4950
14+ $26.4922 $370.8908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess