EN
  • EN
  • DE

PIC18LF2510-I/SP

Part No PIC18LF2510-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SPDIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18LF2510
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF2510-I/SP-NDR,PIC18LF2510ISP
Standard Package 15
Win Source Part Number 1319201-PIC18LF2510-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF2510-I/SP CAD Model

Description

Microchip Technology PIC18LF2510-I/SP Microcontroller

The PIC18LF2510-I/SP is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed for advanced embedded applications. This 8-bit MCU is part of the PIC18F family, known for their robust architecture and versatile features that cater to a wide range of applications, from industrial control systems to automotive and consumer electronics.

Key Features

  • Enhanced Flash Memory: The PIC18LF2510-I/SP is equipped with 32 KB of flash memory, providing ample space for complex program code and data storage. The flash technology allows for easy reprogramming and updating of the device firmware.
  • Flexible Oscillator Structure: With a precision internal oscillator, the MCU can operate up to 32 MHz, and also supports external crystals for more precise timing requirements. It features a variety of selectable frequencies, enabling designers to optimize power consumption and performance.
  • Extended Temperature Range: This MCU operates efficiently across an extended temperature range, making it suitable for harsh environments and demanding applications.
  • Advanced Peripherals: It includes a range of built-in peripherals such as multiple timers, PWM modules, and serial communication interfaces like USART, SPI, and I2C, providing flexibility in system design and reducing the need for additional components.
  • Power Management: The PIC18LF2510-I/SP supports multiple power modes, including Power-Saving Sleep mode, which helps in reducing power consumption for battery-powered applications.

Applications

The versatility of the PIC18LF2510-I/SP makes it an ideal choice for a broad spectrum of applications. It is commonly used in:

  • Automotive systems
  • Industrial control and automation
  • Consumer electronics
  • Medical devices
  • Communication systems

Package and Quality

The MCU is packaged in a 28-pin SPDIP (Single In-line Package), which is suitable for breadboard prototyping and can be easily mounted on printed circuit boards for final production. Microchip Technology ensures high-quality standards, and the PIC18LF2510-I/SP is no exception, providing reliable performance for critical applications.

With its robust feature set, the PIC18LF2510-I/SP from Microchip Technology offers a powerful solution for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess