EN
  • EN
  • DE

PIC18LF2680-I/SP

Part No PIC18LF2680-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SPDIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18LF2680
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF2680-I/SP-NDR
Standard Package 15
Win Source Part Number 1322500-PIC18LF2680-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF2680-I/SP CAD Model

Description

The PIC18LF2680-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and power efficiency. This MCU is designed to cater to a wide range of applications, including automotive, industrial control systems, and smart sensors. It is part of the popular PIC18 family and is well-suited for projects that require advanced communication protocols, ample program memory, and low-power operation.

Key Features:

  • Core: The device is built upon a high-performance PIC18 8-bit architecture with a maximum speed of 10 MIPS (Million Instructions Per Second) at 40 MHz, providing the power and flexibility for complex tasks and signal processing.
  • Program Memory: It comes with 32 KB of enhanced flash memory, offering ample space for application code and the possibility of in-circuit programming and debugging for easier development and updates.
  • Data Memory: The MCU includes 1536 bytes of RAM and 256 bytes of EEPROM, enabling efficient data storage and manipulation for real-time applications.
  • I/O Ports: With 25 I/O pins, the PIC18LF2680-I/SP allows for versatile connection options to various peripherals and sensors, making it highly adaptable for different project requirements.
  • Communication Protocols: The device supports multiple communication interfaces, including CAN (Controller Area Network), USART (Universal Synchronous Asynchronous Receiver Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit), ensuring seamless integration with other devices and systems.
  • Analog Features: It boasts 10-bit, up to 8-channel Analog-to-Digital Converter (ADC), two analog comparators, and a programmable low-voltage detection module, making it particularly suitable for analog-intensive applications.
  • Power Management: As part of the LF series, the PIC18LF2680-I/SP is optimized for low-power operation, featuring power-saving modes such as nanoWatt Technology, which significantly extends battery life in portable applications.

Package and Temperature Range:

The PIC18LF2680-I/SP microcontroller is available in a 28-pin SPDIP (Plastic Dual In-line Package) form factor. It operates over an industrial temperature range of -40°C to +85°C, making it robust and reliable for demanding environments.

Applications:

This MCU is ideal for automotive applications, including engine management and CAN network communications, as well as industrial automation systems, where precise control and reliable operation are paramount. Additionally, its low-power features make it well-suited for battery-powered devices, remote sensors, and portable electronics.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess