EN
  • EN
  • DE

PIC18LF27J13-I/SO

Part No PIC18LF27J13-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SOIC / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 2.75V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18LF27
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF27J13ISO
Standard Package 27
Win Source Part Number 1322457-PIC18LF27J13-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF27J13-I/SO CAD Model

Description

The PIC18LF27J13-I/SO is a high-performance microcontroller unit (MCU) from the esteemed Microchip Technology family, designed to cater to a wide range of embedded applications. This MCU is part of the PIC18F series, renowned for its robust architecture, rich feature set, and versatility, making it an ideal choice for developers looking to create sophisticated and power-efficient embedded systems.

Key Features

  • Core: PIC18LF27J13-I/SO operates with a powerful 8-bit PIC18 core, offering a perfect blend of speed and efficiency.
  • Speed: This MCU boasts a CPU speed of up to 48 MHz, ensuring swift processing and response times for time-critical applications.
  • Memory: It comes equipped with 128 KB of Flash memory and 3,840 bytes of RAM, providing ample space for program storage and efficient data management.
  • Digital Communication: The device includes various communication interfaces such as SPI, I2C, and UART, allowing for seamless integration with peripheral devices and systems.
  • Package: The MCU is available in a compact SOIC package, making it suitable for space-constrained applications.
  • Low Power: As part of the 'LF' series, this microcontroller is optimized for low-power operation, making it ideal for battery-powered and portable devices.
  • Temperature Range: It operates within an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Analog Features: The MCU includes a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, offering precise analog sensor integration.

Applications

The PIC18LF27J13-I/SO is well-suited for a myriad of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, medical devices, and IoT (Internet of Things) gadgets. Its flexibility and rich set of peripherals enable developers to design complex systems with reduced component count and lower overall system costs.

Summary

In summary, the PIC18LF27J13-I/SO from Microchip Technology is a highly capable and versatile microcontroller that combines performance, efficiency, and a comprehensive feature set to meet the demands of today’s complex embedded applications. Whether you're designing a sophisticated industrial system or a simple consumer electronic device, this MCU offers the perfect solution for a robust and reliable embedded design.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess