EN
  • EN
  • DE

PIC18LF4410-I/PT

Part No PIC18LF4410-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 778491-PIC18LF4410-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4410
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF4410-I/PT CAD Model

Description

Microchip Technology's PIC18LF4410-I/PT Microcontroller

The PIC18LF4410-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities tailored to meet the demanding requirements of embedded system applications. This 8-bit microcontroller is part of Microchip's PIC18F family, which is celebrated for its robust architecture, versatile functionalities, and ease of use.

Key Features

  • CPU: The device is powered by a high-performance RISC CPU, which provides the computational power necessary for complex tasks and algorithms.
  • Memory: It comes with 16KB of Flash program memory, 768 bytes of RAM, and 256 bytes of EEPROM data memory, offering ample space for storing firmware and data.
  • Speed: Operating at a maximum frequency of 40MHz, this MCU delivers quick processing speeds that are essential for time-sensitive applications.
  • Power Efficiency: As a member of the 'LF' series, this device is optimized for low-power operation, making it ideal for battery-powered and power-sensitive designs.
  • I/O Ports: It includes 36 I/O pins, providing extensive interfacing capabilities with peripheral devices.
  • Communication Peripherals: The PIC18LF4410-I/PT is equipped with multiple communication modules, including a USART, SPI, and I²C for flexible connectivity options.
  • Analog Features: It boasts a 10-bit, 13-channel Analog-to-Digital Converter (ADC) and two analog comparators, facilitating accurate sensor interfacing and analog signal processing.
  • Timers: The microcontroller contains four timers, including an 8-bit and three 16-bit timers, which are crucial for event timing and pulse width modulation (PWM).
  • Enhanced PWM: Enhanced PWM output capabilities allow for precise control over motor functions and other PWM applications.

Package and Temperature Range

The PIC18LF4410-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

With its robust feature set, this microcontroller is an excellent choice for a variety of applications, including industrial control systems, automotive electronics, home automation, medical devices, and Internet of Things (IoT) products. Its versatility and power efficiency make it a go-to solution for designers looking to create sophisticated and reliable embedded systems.

For developers and engineers, Microchip Technology provides comprehensive support, including development tools, software libraries, and extensive documentation, to facilitate a seamless design experience with the PIC18LF4410-I/PT microcontroller.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8919 $67.5676
9+ $13.8600 $124.7400
13+ $13.4269 $174.5497
18+ $12.9938 $233.8884
23+ $12.5606 $288.8938
31+ $11.2613 $349.1003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
In Stock: 160 pieces Factory Stock: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess