EN
  • EN
  • DE

PIC18LF4515-I/PT

Part No PIC18LF4515-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44TQFP  /  PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18LF4515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18LF4515-I/PT-NDR
Standard Package 160
Win Source Part Number 1085114-PIC18LF4515-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF4515-I/PT CAD Model

Description

Microchip Technology PIC18LF4515-I/PT Microcontroller

The PIC18LF4515-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the popular PIC18 family, known for its robust architecture, versatile features, and ease of use. It operates at a maximum speed of 40 MHz, providing ample processing power for complex tasks.

Key Features:

  • Core: The PIC18LF4515-I/PT features a powerful PIC18 core with an enhanced RISC architecture, which includes 16 levels of hardware stack and 31 distinct instructions for efficient operation.
  • Memory: It comes with 24 KB of flash memory for program storage, 1536 bytes of RAM for data handling, and 256 bytes of EEPROM for non-volatile storage of configuration and data.
  • I/O and Peripherals: This MCU offers up to 34 programmable I/O pins, a 10-bit, 13-channel Analog-to-Digital Converter (ADC), two Capture/Compare/PWM (CCP) modules, and a Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication.
  • Power Management: The PIC18LF4515-I/PT is designed for low-power operation with features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and brown-out reset (BOR) for reliable operation under variable power conditions.
  • Package: The microcontroller is available in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications.

Applications:

The versatility of the PIC18LF4515-I/PT makes it ideal for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Applications
  • Home Automation
  • Medical Devices
  • Consumer Electronics

Support and Resources:

Microchip Technology provides extensive support for the PIC18LF4515-I/PT MCU, including development tools, software libraries, and application notes. Designers can take advantage of the MPLAB® Integrated Development Environment (IDE) and MPLAB® Code Configurator for streamlined development and faster time-to-market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess