EN
  • EN
  • DE

PIC18LF6628-I/PT

Part No PIC18LF6628-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 64TQFP / MCU 8-bit PIC RISC 96KB Flash 2.5V/3.3V/5V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792184-PIC18LF6628-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF6628
Introduction Date August 10, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF6628-I/PT CAD Model

Description

Product Overview: PIC18LF6628-I/PT

The PIC18LF6628-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. Designed for a wide range of applications, this MCU is part of Microchip's PIC18 family, known for their robust architecture and enhanced functionality.

Key Features:

  • Core: The PIC18LF6628-I/PT is built on a high-performance RISC CPU with a C compiler optimized architecture, offering extended reach to the 8-bit microcontroller market.
  • Memory: It boasts a substantial program memory of 64KB, along with 3936 bytes of RAM and 1024 bytes of EEPROM, providing ample space for complex applications.
  • Speed: This MCU operates at a maximum speed of 10 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • I/O Pins: It comes with 52 versatile I/O pins, which are highly configurable to suit a myriad of application requirements.
  • Power Efficiency: As a 'LF' variant, the PIC18LF6628-I/PT is designed for low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation under harsh conditions.
  • Communication Peripherals: It includes a range of serial communication options such as SPI, I2C, and USART, facilitating easy integration with peripheral devices and systems.
  • Analog Features: The MCU is equipped with 13 channels of 10-bit Analog-to-Digital Converter (ADC), offering precise analog signal measurement and conversion capabilities.
  • PWM Modules: Enhanced Capture/Compare/PWM (ECCP) modules provide advanced control for power and motor applications.

Applications:

The versatile nature of the PIC18LF6628-I/PT makes it suitable for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, medical devices, and communication systems.

Package and Quality:

This MCU is available in a 64-TQFP (Thin Quad Flat Pack) package, which is compact and suited for space-constrained applications. Microchip Technology ensures high-quality standards, providing reliability and performance for critical applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess