EN
  • EN
  • DE

PIC18LF8722T-I/PT

Part No PIC18LF8722T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000195-PIC18LF8722T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tape & Reel (TR)
Speed 40MHz
Core Processor PIC
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Ultra Librarian 3D Model Ultra Librarian PIC18LF8722T-I/PT CAD Model

Description

Microchip Technology's PIC18LF8722T-I/PT Microcontroller

The PIC18LF8722T-I/PT is a high-performance microcontroller unit (MCU) from the renowned Microchip Technology, designed to cater to a wide range of embedded system applications. This powerful MCU is based on Microchip's advanced PIC18 architecture, which is well-known for its robustness, versatility, and ease of use.

At the heart of the PIC18LF8722T-I/PT lies a high-speed Enhanced Flash microcontroller with 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), and dual operational amplifiers. The device operates at a maximum frequency of 40 MHz, providing ample processing power for complex tasks. With 128 KB of program memory and 3,904 bytes of RAM, developers have enough space to implement sophisticated programs and maintain ample data buffers.

One of the key features of this MCU is its rich set of peripherals. It includes two Enhanced Capture/Compare/PWM (ECCP) modules, which provide extensive capabilities for controlling motors and other devices requiring precise pulse width modulation. The MCU also offers a Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication, enabling easy connectivity with a variety of sensors and other peripherals.

The PIC18LF8722T-I/PT is designed with power efficiency in mind, operating at a voltage range of 2.0V to 5.5V. This low-power operation, combined with its Power Managed modes, makes it an excellent choice for battery-operated devices. Additionally, the MCU's TQFP package ensures a compact footprint on PCBs, making it suitable for space-constrained applications.

For security and data integrity, the device features a Watchdog Timer (WDT), brown-out reset, extended watchdog timer, and programmable low-voltage detection. These features help prevent system crashes and ensure reliable operation under varying conditions.

Overall, the PIC18LF8722T-I/PT is a versatile and powerful microcontroller that is well-suited for a variety of applications, including industrial control systems, automotive, home appliances, and consumer electronics. Its extensive set of features, combined with Microchip's support and resources, make it an ideal choice for designers looking to create efficient and innovative embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess