EN
  • EN
  • DE

PIC24EP256GP202-I/SO

Part No PIC24EP256GP202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC24EP256GP202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889735-PIC24EP256GP202-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GP202-I/SO CAD Model

Description

Microchip Technology PIC24EP256GP202-I/SO

The Microchip Technology PIC24EP256GP202-I/SO is a high-performance, 16-bit microcontroller packed with a wealth of features designed to cater to a wide range of applications. This particular model is part of the PIC24EP family, which is renowned for its excellent power efficiency, robust processing capabilities, and flexible communication options.

At the heart of the PIC24EP256GP202-I/SO lies a powerful CPU with a maximum speed of 70 MIPS, providing the computational power necessary for complex algorithms and real-time processing demands. The device includes 256 KB of flash memory, which is ample space for application code storage, and 32 KB of RAM for efficient data management during operation.

This microcontroller offers a variety of peripherals that enhance its functionality. It has an integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. The inclusion of Charge Time Measurement Unit (CTMU) supports capacitive touch sensing, making it ideal for user interface applications. Additionally, the device features multiple communication interfaces, including UART, SPI, and I2C, enabling it to easily communicate with other devices in a system.

One of the standout features of the PIC24EP256GP202-I/SO is its dual Partition Flash with live update capability, which allows for firmware updates with zero downtime. This is particularly useful for applications that cannot afford to be offline and need continuous operation.

The microcontroller comes in a compact 28-pin SOIC package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. Furthermore, the device supports various power-saving modes, which allow designers to balance performance and power consumption according to the needs of their applications.

Whether it's for industrial control systems, automotive applications, consumer electronics, or communication devices, the Microchip Technology PIC24EP256GP202-I/SO is a versatile and reliable choice that offers the perfect blend of performance, memory, and peripheral integration.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.9808 $103.9616
3+ $42.6507 $127.9521
5+ $41.3178 $206.5890
6+ $39.9849 $239.9094
8+ $38.6521 $309.2168
10+ $34.6535 $346.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess