EN
  • EN
  • DE

PIC24EP256MC202-I/SO

Part No PIC24EP256MC202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SOIC / MCU 16-bit PIC RISC 256KB Flash 3.3V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24EP
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792192-PIC24EP256MC202-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24EP256MC202
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24EP256MC202-I/SO CAD Model

Description

The PIC24EP256MC202-I/SO from Microchip Technology is a high-performance, 16-bit microcontroller packed with a wealth of features and capabilities. This particular model comes in a 28-pin SOIC package, making it an excellent choice for space-constrained applications that require powerful processing capabilities and a variety of interfacing options.

With its 70 MIPS performance, the PIC24EP256MC202-I/SO is one of the fastest microcontrollers in the PIC24E series. It is equipped with 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and data buffering. Moreover, this microcontroller operates at a wide voltage range of 3.0V to 3.6V, offering flexibility in power supply design and ensuring compatibility with various peripherals.

One of the standout features of this microcontroller is its dual-partition flash with live update capability, which allows for seamless firmware upgrades without interrupting the normal operation of the device. This feature is crucial for applications that require high reliability and minimal downtime.

The device also boasts advanced analog features, including three analog comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement. These features make the PIC24EP256MC202-I/SO an ideal choice for sensor interfacing and data acquisition tasks.

For communication, this microcontroller supports a range of protocols, including I²C, SPI, UART, and CAN, allowing for easy integration into various communication networks. Additionally, it offers two Enhanced Capture/Compare/PWM (ECCP) modules and a Quadrature Encoder Interface (QEI), which are invaluable for motor control and other real-time applications.

The PIC24EP256MC202-I/SO is designed with robustness in mind, featuring an extended temperature range of -40°C to +85°C and a host of safety and monitoring functions, including a watchdog timer, brown-out reset, and power-on reset. All these features make it a versatile and reliable choice for industrial, automotive, and consumer applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess