EN
  • EN
  • DE

PIC24EP32GP204-I/ML

Part No PIC24EP32GP204-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC24EP32GP204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930545-PIC24EP32GP204-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24EP32GP204-I/ML CAD Model

Description

The PIC24EP32GP204-I/ML from Microchip Technology is a high-performance microcontroller (MCU) that combines the power of the PIC24 family with enhanced features and increased functionality. This microcontroller is designed to cater to a wide range of applications, from automotive systems to industrial control and consumer electronics.

Key Features

  • Core: 16-bit dsPIC
  • Speed: Up to 70 MIPS performance
  • Flash Memory: 32KB of on-chip flash memory
  • RAM: 4KB of RAM for data storage
  • EEPROM: Emulated EEPROM functionality through Flash
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication Interfaces: I2C, SPI, UART modules for serial communication
  • Input/Output: Up to 24 channels of 10-bit Analog-to-Digital Converter (ADC), up to 35 general purpose I/O pins
  • Operating Voltage: 3.0V to 3.6V
  • Temperature Range: -40°C to +85°C (Industrial)
  • Packaging: 44-pin QFN (Quad Flat No-lead)

Advanced Features

The PIC24EP32GP204-I/ML is equipped with advanced control features such as the Charge Time Measurement Unit (CTMU) for precise time measurement and capacitive touch sensing, and a Digital Signal Processor (DSP) engine for digital signal processing tasks. It also supports Motor Control PWMs and a Quadrature Encoder Interface for advanced motor control applications.

Power Management

With its flexible power management system, the PIC24EP32GP204-I/ML is capable of operating in multiple power modes, including run, idle, and sleep modes, allowing for optimized power consumption based on the application's requirements.

Development Support

Microchip provides a comprehensive suite of development tools for the PIC24EP32GP204-I/ML, including the MPLAB X Integrated Development Environment (IDE), MPLAB XC16 Compiler, and MPLAB ICD 4 In-Circuit Debugger/Programmer. This ensures a smooth development process from prototype to production.

Applications

The versatility of the PIC24EP32GP204-I/ML makes it ideal for a multitude of applications, including but not limited to industrial automation, motor control, automotive systems, and IoT (Internet of Things) devices.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess