EN
  • EN
  • DE

PIC24EP512GP206T-I/PT

Part No PIC24EP512GP206T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP / PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24EP
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24EP512GP206
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337789-PIC24EP512GP206T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GP206T-I/PT CAD Model

Description

Microchip Technology's PIC24EP512GP206T-I/PT Microcontroller

The PIC24EP512GP206T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This 16-bit MCU is part of the PIC24E series, which is renowned for its enhanced features, including larger Flash memory, more RAM, and extensive peripherals designed to support a wide range of applications.

Key Features:

  • High Capacity Memory: It boasts a substantial 512 KB of Flash memory for program storage and 48 KB of RAM for data, which is essential for complex applications and multitasking environments.
  • Speed and Performance: With a CPU speed of up to 70 MIPS (Million Instructions Per Second), this microcontroller is well-suited for applications requiring fast data processing and real-time response.
  • Digital Signal Processing (DSP): The inclusion of DSP capabilities makes it ideal for applications such as audio processing, motor control, and other algorithm-intensive tasks.
  • Robust Peripheral Set: The device comes equipped with a rich set of peripherals including UART, SPI, I2C modules for serial communication, and several 16-bit timers, which are invaluable for precise timing operations.
  • Flexible Power Management: It features a variety of power-saving modes, allowing designers to balance performance with power efficiency, which is crucial for battery-operated or energy-sensitive applications.
  • TQFP Package: Housed in a 64-pin TQFP (Thin Quad Flat Pack) package, this MCU offers a compact footprint while still providing ample I/O options for interfacing with external components.
  • Extended Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Microchip's PIC24EP512GP206T-I/PT is a versatile microcontroller that is well-suited for a variety of applications, including industrial control systems, automotive applications, medical devices, and IoT (Internet of Things) devices. Its combination of high memory capacity, advanced processing capabilities, and comprehensive peripheral integration makes it a powerful solution for designers looking to push the boundaries of what's possible with microcontroller technology.

With Microchip's MPLAB® development ecosystem, developers have access to a full suite of software tools and resources, facilitating the design, programming, and debugging processes. This ensures that integrating the PIC24EP512GP206T-I/PT into your next project will be a smooth and efficient experience.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess