EN
  • EN
  • DE

PIC24EP512GU810T-I/PT

Part No PIC24EP512GU810T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24EP
Package Tape & Reel (TR)
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24EP512GU810
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264416-PIC24EP512GU810T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GU810T-I/PT CAD Model

Description

Product Overview: PIC24EP512GU810T-I/PT

The PIC24EP512GU810T-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This product is part of the PIC24E series, featuring a 16-bit microcontroller architecture that is designed for engineers requiring advanced features, ample memory, and versatile I/O capabilities in their applications. The MCU is particularly ideal for embedded systems that demand low-power operation, yet require high computational performance and sophisticated control algorithms.

Key Features

  • CPU Speed: The MCU operates at a maximum speed of 70 MIPS (Million Instructions Per Second), providing a robust platform for complex computations and real-time processing.
  • Memory: It is equipped with 512 KB of flash memory and 48 KB of RAM, offering substantial space for application code and data storage.
  • Digital Signal Processing: The device includes a DSP engine for enhanced mathematical operations, which is crucial for applications such as digital filtering, audio processing, and motor control.
  • Connectivity: A variety of communication interfaces are available, including I2C, SPI, UARTs, and USB, enabling easy integration with peripheral devices and systems.
  • Timers and PWM: With multiple 16-bit timers, as well as PWM (Pulse Width Modulation) outputs, the MCU is well-suited for precise timing operations and control applications.
  • Robust I/O: The package includes up to 53 programmable I/O pins, providing flexibility for interfacing with sensors, actuators, and other electronic components.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions.
  • Package: The MCU comes in a 100-pin TQFP (Thin Quad Flat Package) which is suitable for surface mount technology and compact PCB design.

Applications

The PIC24EP512GU810T-I/PT is a versatile MCU that can be used in a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices
  • Robotics
  • Consumer Electronics

With its advanced features and capabilities, the PIC24EP512GU810T-I/PT from Microchip Technology represents a powerful solution for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7091 $68.1273
6+ $18.6331 $111.7986
9+ $18.0508 $162.4572
12+ $17.4685 $209.6220
15+ $16.8862 $253.2930
20+ $15.1394 $302.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess