EN
  • EN
  • DE

PIC24EP64MC204-I/ML

Part No PIC24EP64MC204-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC24EP64MC204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889750-PIC24EP64MC204-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24EP64MC204-I/ML CAD Model

Description

Microchip Technology PIC24EP64MC204-I/ML Microcontroller

The PIC24EP64MC204-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC24 family, designed for demanding embedded applications. This 16-bit MCU is packed with advanced features that cater to a wide range of industrial, automotive, and consumer applications where efficiency and reliability are paramount.

Key Features:

  • Enhanced CPU Performance: At the heart of the PIC24EP64MC204-I/ML lies a modified Harvard architecture that enables simultaneous data and instruction accesses. This MCU operates at a maximum frequency of 70 MIPS, providing the computational power needed for complex tasks.
  • Generous Memory Capacity: With 64KB of flash memory and 8KB of RAM, this device offers ample space for robust applications and data handling. The flash memory also supports live update capability, allowing firmware upgrades with minimal downtime.
  • Dual Partition Flash with Live Update: The MCU features dual-partition flash memory that facilitates live updates of the firmware, ensuring seamless application upgrades and enhanced system reliability.
  • Advanced Analog Features: The integrated analog features include a 12-bit, up to 24-channel Analog-to-Digital Converter (ADC), three comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing or precision time measurement.
  • Robust Peripheral Set: A comprehensive set of peripherals complements the MCU, including UART, SPI, I2C modules for serial communication, and several 16-bit timers. The device also boasts a Peripheral Pin Select (PPS) feature that allows flexible mapping of peripheral inputs and outputs.
  • Optimized Power Management: The PIC24EP64MC204-I/ML offers multiple power modes to minimize power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Extended Temperature Range: This MCU operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package Type: The device is available in a 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.

The PIC24EP64MC204-I/ML is fully supported by Microchip's MPLAB® development ecosystem, including MPLAB X IDE, MPLAB XC16 Compiler, and MPLAB ICD 4 In-Circuit Debugger, which simplifies development and accelerates time-to-market.

Whether you're designing advanced motor control systems, IoT devices, or any application requiring robust processing capabilities and flexible interfacing options, the PIC24EP64MC204-I/ML MCU stands as a reliable and versatile solution that embodies Microchip's commitment to quality and innovation.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess