EN
  • EN
  • DE

PIC24F04KL101-I/SS

Part No PIC24F04KL101-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 20SSOP / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (1.375K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC24F04KL101
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Other Part Number PIC24F04KL101ISS
Standard Package 67
Win Source Part Number 1319069-PIC24F04KL101-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24F04KL101-I/SS CAD Model

Description

Microchip Technology PIC24F04KL101-I/SS Microcontroller

The PIC24F04KL101-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and reliability in embedded systems. This 16-bit microcontroller is designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics, offering a perfect solution for designers looking for a compact, power-efficient, and cost-effective MCU.

At the heart of the PIC24F04KL101-I/SS is a powerful 16-bit RISC CPU, which provides a balanced combination of speed and power consumption. The device operates at a maximum frequency of 32 MHz, delivering up to 16 MIPS of processing power. This allows for efficient handling of complex algorithms and real-time processing tasks. With 4 KB of flash memory, this microcontroller offers ample space for application code, while 512 bytes of RAM ensure smooth operation and data handling.

One of the key features of this microcontroller is its rich set of peripherals. It includes serial communication modules such as I²C, SPI, and UART, which are essential for interfacing with other devices and sensors. Additionally, it offers a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, enabling precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition applications.

The PIC24F04KL101-I/SS is designed for low-power operation, featuring multiple power-saving modes that significantly extend battery life in portable applications. Its wide operating voltage range of 1.8V to 3.6V allows for flexibility in power supply design, and the robust industrial temperature range ensures reliable operation under extreme conditions.

Packaged in a compact 20-SSOP form factor, the PIC24F04KL101-I/SS is ideal for space-constrained applications. It also includes an on-chip watchdog timer and a flexible clock system that supports both internal and external oscillators, providing designers with options to optimize system performance and power consumption.

In conclusion, the Microchip Technology PIC24F04KL101-I/SS microcontroller is a versatile, efficient, and reliable choice for a broad spectrum of embedded applications. Its combination of performance, integrated features, and power efficiency make it a go-to solution for developers aiming to create sophisticated and power-sensitive electronic products.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7745 $50.3425
160+ $0.6355 $101.6800
245+ $0.6157 $150.8465
340+ $0.5958 $202.5720
435+ $0.5760 $250.5600
585+ $0.5164 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess