EN
  • EN
  • DE

PIC24F08KA101

Part No PIC24F08KA101
Manufacturer Microchip Technology
Description Flash Programming Specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238358-PIC24F08KA101
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24F08KA101 CAD Model

Description

Microchip Technology's PIC24F08KA101 Microcontroller

The PIC24F08KA101 from Microchip Technology is a high-performance microcontroller that combines the power of the PIC24 family with the flexibility and low-power consumption required for a wide range of applications. This 16-bit microcontroller is designed to deliver a perfect balance between functionality and energy efficiency, making it an ideal choice for battery-powered devices, sensor nodes, and portable electronic systems.

At the heart of the PIC24F08KA101 lies a powerful CPU with a maximum speed of 32 MHz, providing ample processing power for complex tasks while still maintaining low power consumption. With 8KB of Flash memory and 1KB of RAM, this microcontroller offers sufficient space for application code and temporary data storage, which is critical for embedded systems with limited resources.

One of the standout features of the PIC24F08KA101 is its Extreme Low-Power (XLP) technology. This technology allows the microcontroller to operate in various power-saving modes, significantly extending battery life in portable applications. The device supports multiple idle and sleep modes, with typical current consumption as low as 20 nA in Deep Sleep mode, which includes the ability to maintain the Real-Time Clock/Calendar functionality.

The microcontroller is equipped with a variety of peripherals that enhance its capabilities, including a 10-bit Analog-to-Digital Converter (ADC) with up to nine channels, allowing for precise sensor signal acquisition. It also features two comparators, a Charge Time Measurement Unit (CTMU) for touch sensing, and a range of serial communication interfaces such as I²C, SPI, and UART for easy integration with other components.

The PIC24F08KA101 is available in a 20-pin PDIP, SOIC, or SSOP package, providing flexibility in hardware design. It is supported by Microchip's MPLAB® development ecosystem, which includes software tools, development boards, and a large repository of documentation and sample code to help accelerate product development.

In summary, the PIC24F08KA101 microcontroller is an exceptional choice for designers looking for a cost-effective, low-power, and versatile solution for their embedded applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7577 $64.5462
14+ $8.8265 $123.5710
21+ $8.5505 $179.5605
28+ $8.2756 $231.7168
37+ $7.9995 $295.9815
49+ $7.1714 $351.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess