EN
  • EN
  • DE

M25P40-VMN6TPBA

Part No M25P40-VMN6TPBA
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829058-M25P40-VMN6TPBA
Ultra Librarian 3D Model Ultra Librarian M25P40-VMN6TPBA CAD Model

Description

STMicroelectronics M25P40-VMN6TPBA Serial Flash Memory

The M25P40-VMN6TPBA is a state-of-the-art serial flash memory device from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. With a storage capacity of 4 Mbit, this high-performance memory chip is an ideal solution for a wide range of applications that require reliable data storage and quick access times.

This particular model comes in an 8-pin SO (Small Outline) package that is widely used in the industry, making it suitable for space-constrained applications. The device operates on a 2.7 to 3.6 volt power supply, which allows for low-power operation, making it an excellent choice for portable and battery-powered devices.

One of the key features of the M25P40-VMN6TPBA is its 25 MHz clock frequency, which facilitates fast data read and write speeds, ensuring efficient performance in applications where speed is critical. Additionally, it supports the standard Serial Peripheral Interface (SPI), which allows for easy integration with a wide range of microcontrollers and processors.

The M25P40-VMN6TPBA also boasts a robust security feature set, including hardware protection for the memory sectors and a 64-bit unique device ID for device authentication. These features are crucial for applications where data integrity and security are of utmost importance.

For developers and engineers, STMicroelectronics provides comprehensive support for the M25P40-VMN6TPBA, including detailed datasheets, application notes, and programming guides. This ensures that integrating the memory device into your design is as seamless as possible.

In summary, the M25P40-VMN6TPBA from STMicroelectronics is a high-quality, versatile serial flash memory chip that offers a balance of performance, power efficiency, and reliability. Whether it's used in consumer electronics, mobile devices, or industrial applications, this memory device is engineered to provide a reliable storage solution that you can trust.

You May Also Be Interested in

Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7222 $51.6660
63+ $1.6111 $101.4993
97+ $1.5556 $150.8932
139+ $1.4445 $200.7855
180+ $1.3889 $250.0020
226+ $1.3333 $301.3258
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,380 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess