EN
  • EN
  • DE

PIC24F08KL200-I/P

Part No PIC24F08KL200-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 14DIP / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC24F08KL200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Other Part Number PIC24F08KL200IP
Standard Package 30
Win Source Part Number 1322242-PIC24F08KL200-I/P
Ultra Librarian 3D Model Ultra Librarian PIC24F08KL200-I/P CAD Model

Description

Product Overview: PIC24F08KL200-I/P

The PIC24F08KL200-I/P is a high-performance, low-power microcontroller designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is part of Microchip's PIC24F series and is well-suited for a variety of applications ranging from industrial control systems to consumer electronics due to its versatile feature set and power efficiency.

Key Features

  • Core: The device features a 16-bit PIC24F CPU which provides a perfect balance between processing power and energy consumption, making it ideal for battery-powered applications.
  • Memory: It comes with 8 KB of Flash memory and 512 Bytes of RAM, sufficient for small to medium complexity applications.
  • Speed: The microcontroller operates at a maximum speed of 32 MHz, delivering the computational performance needed for time-sensitive tasks.
  • I/O Ports: The PIC24F08KL200-I/P offers 21 general-purpose I/O pins, allowing for flexible interfacing with peripheral devices.
  • Timers: Multiple timers are included to help with task scheduling and time-sensitive operations.
  • Communication Peripherals: It includes communication modules like UART, SPI, and I2C for easy data transfer and communication with other devices.
  • Analog Features: The microcontroller provides 10-bit Analog-to-Digital Converters (ADCs) for accurate analog signal measurement.
  • Power Management: Various power-saving modes are available to reduce power consumption and extend battery life in portable applications.

Package and Quality

The PIC24F08KL200-I/P is offered in a PDIP (Plastic Dual In-line Package) format, which is widely used and easy to handle for prototyping and small-scale production. The device is designed to meet the high-quality standards set by Microchip Technology, ensuring reliability and performance in the field.

Applications

Due to its versatile nature, the PIC24F08KL200-I/P can be used in a broad range of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Medical Devices
  • Internet of Things (IoT) Devices

With its combination of performance, power efficiency, and integrated features, the PIC24F08KL200-I/P from Microchip Technology stands out as an excellent choice for designers looking to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess