EN
  • EN
  • DE

PIC24F08KL201-I/MQ

Part No PIC24F08KL201-I/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20VQFN / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number PIC24F08KL201
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Other Part Number PIC24F08KL201IMQ
Standard Package 73
Win Source Part Number 1322871-PIC24F08KL201-I/MQ
Ultra Librarian 3D Model Ultra Librarian PIC24F08KL201-I/MQ CAD Model

Description

Microchip Technology's PIC24F08KL201-I/MQ

The PIC24F08KL201-I/MQ is a high-performance, low-power microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This MCU is part of the PIC24F family, known for its versatility and efficiency, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The MCU features a 16-bit modified Harvard architecture with a 16-bit wide data path and 24-bit wide instructions, ensuring efficient handling of tasks and data processing.
  • Memory: It comes equipped with 8KB of Flash memory for program storage, coupled with 512B of RAM for data manipulation and storage, providing ample space for complex applications.
  • Speed: With a maximum CPU speed of 32 MHz, the PIC24F08KL201-I/MQ delivers robust performance for time-critical operations.
  • Low Power Consumption: This MCU is designed for energy efficiency, featuring multiple power-saving modes including Idle, Sleep, and Doze modes, which help to extend battery life in portable applications.
  • I/O and Peripherals: It offers a rich set of peripherals including UART, SPI, I2C modules for serial communication, as well as a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The PIC24F08KL201-I/MQ comes in a 28-pin QFN package, providing a compact footprint for space-constrained applications.
  • Development Support: Microchip offers comprehensive development tools for the PIC24F series, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE) for streamlined development and debugging.

Applications:

The versatility of the PIC24F08KL201-I/MQ makes it suitable for a plethora of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Power management systems
  • IoT devices

With its combination of performance, low power consumption, and rich peripheral set, the PIC24F08KL201-I/MQ is an excellent choice for designers looking to optimize their embedded systems for both power and functionality.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess