EN
  • EN
  • DE

PIC24F08KL201T-I/SS

Part No PIC24F08KL201T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196734-PIC24F08KL201T-I/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 24F
Package Tape & Reel (TR)
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC24F08KL201T-I/SS CAD Model

Description

Microchip Technology's PIC24F08KL201T-I/SS Microcontroller

The PIC24F08KL201T-I/SS is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to deliver high performance and reliability for a wide range of embedded applications. This 16-bit microcontroller is part of the PIC24F family, well-known for its low power consumption and advanced features that make it ideal for energy-sensitive projects.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that provides a balanced mix of computational performance and power efficiency, making it suitable for both complex algorithms and power-conscious applications.
  • Program Memory: It comes with 8 KB of flash memory, providing ample space for application code and data storage. This ensures smooth operation and the flexibility to handle a variety of tasks without the need for external memory components.
  • RAM: With 1 KB of RAM, this microcontroller can efficiently manage real-time data processing and multitasking, which is essential for applications requiring quick data manipulation and storage.
  • Speed: The MCU operates at a maximum speed of 32 MHz, offering a good balance between processing power and energy consumption, which is crucial for battery-operated devices.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation in harsh environments and under extreme conditions.
  • Package: The PIC24F08KL201T-I/SS is offered in a 28-pin SSOP (Shrink Small Outline Package) that is both space-efficient and suitable for surface-mount technology, making it a good fit for compact PCB designs.
  • I/O Pins: It features 21 versatile input/output pins, providing a flexible interface for connecting to various peripherals and external devices.
  • Low Power Features: The device includes multiple power-saving modes like Doze, Idle, and Sleep, which significantly reduce power consumption during periods of inactivity or when less processing power is required.
  • Peripherals: A rich set of integrated peripherals, including timers, communication modules (SPI, I2C, UART), and analog-to-digital converters (ADCs), enhances the functionality of the MCU and simplifies system design.

The PIC24F08KL201T-I/SS is an excellent choice for designers looking for an MCU that combines low power operation with enough computing power and peripheral integration to handle a wide range of applications, from consumer electronics to industrial automation systems. Microchip Technology's commitment to quality and long-term availability makes this product a reliable foundation for any embedded system.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,101 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess