EN
  • EN
  • DE

PIC24F16KA101-E/MQ

Part No PIC24F16KA101-E/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20VQFN / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number PIC24F16KA101
Standard Package 73
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342785-PIC24F16KA101-E/MQ
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA101-E/MQ CAD Model

Description

The PIC24F16KA101-E/MQ is a high-performance, 16-bit microcontroller from Microchip Technology, designed to offer a balance between power efficiency and processing capabilities. This microcontroller is tailored for low power and energy-sensitive applications, with a focus on enabling extended battery life and reduced power consumption without sacrificing performance.

Key Features

  • Enhanced CPU Performance: At the heart of the PIC24F16KA101-E/MQ is a 16-bit modified Harvard architecture that provides a robust platform for a wide range of applications, including industrial control systems, automotive systems, and IoT devices.
  • Memory Configuration: The device comes with 16KB of Flash memory and 1KB of RAM, providing ample space for application code and data storage.
  • Power Management: Featuring multiple power-saving modes like Idle and Sleep, the microcontroller is optimized for energy-critical designs, allowing for lower power operation and intelligent power management.
  • Peripheral Features: It includes versatile peripherals such as timers, input capture, output compare, PWM, I2C, SPI, and UART modules, enhancing its adaptability to various tasks and interface requirements.
  • Robust Analog Features: The PIC24F16KA101-E/MQ comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing for precise analog signal measurement and conversion.
  • Extended Temperature Range: This microcontroller operates within an extended temperature range, making it suitable for harsh environmental conditions.

Applications

The flexibility and comprehensive feature set of the PIC24F16KA101-E/MQ make it ideal for an array of applications, including but not limited to:

  • Portable medical devices
  • Smart sensors
  • Low-power IoT devices
  • Battery-operated products
  • Automotive accessories

Package and Availability

The PIC24F16KA101-E/MQ is available in a 44-pin QFN package, which provides a compact footprint for space-constrained applications. Its enhanced features, coupled with Microchip's support and resources, make this microcontroller a reliable and versatile choice for designers looking to create efficient and innovative products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4651 $51.7208
19+ $5.3047 $100.7893
30+ $5.1389 $154.1670
41+ $4.9732 $203.9012
53+ $4.8074 $254.7922
70+ $4.3101 $301.7070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess