EN
  • EN
  • DE
  • IT

PIC24FJ1024GA610T-I/PT

Part No PIC24FJ1024GA610T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 100TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 1MB (341.5K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24FJ1024GA610
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338592-PIC24FJ1024GA610T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ1024GA610T-I/PT CAD Model

Description

Product Overview: PIC24FJ1024GA610T-I/PT

The PIC24FJ1024GA610T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various applications. This 16-bit MCU is part of the PIC24F family, which is well-suited for low-power and high-efficiency applications. It is designed to cater to the demanding needs of modern embedded systems.

Key Features:

  • Core: The MCU features a 16-bit modified Harvard architecture CPU, which ensures efficient handling of tasks with a maximum CPU speed of 32 MHz.
  • Memory: It comes with an extensive 1024 KB of Flash memory and 32 KB of RAM, providing ample space for complex programs and data storage.
  • Timers and Communication: The device includes a variety of peripherals such as timers, input capture, output compare, and multiple communication interfaces including UART, SPI, and I2C modules, which facilitate easy integration into different systems.
  • Analog Features: It has a 10-bit, 24-channel Analog-to-Digital Converter (ADC), which provides precise analog sensing capabilities. Additionally, it includes Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Operating Voltage: The operating voltage range of 2.0V to 3.6V allows for flexibility in power-sensitive designs.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, it is reliable in extreme conditions.
  • Packaging: The MCU is available in a 64-pin TQFP (Thin Quad Flat Pack) package, ensuring compactness and ease of PCB design.

Applications:

The PIC24FJ1024GA610T-I/PT is ideal for a wide array of applications, including but not limited to industrial control systems, automotive electronics, medical devices, Internet of Things (IoT) devices, and consumer electronics. Its robust feature set also makes it a suitable choice for smart sensors, advanced motor control systems, and power management solutions.

Support and Resources:

Microchip Technology provides extensive support for the PIC24FJ1024GA610T-I/PT MCU through its development tools, software libraries, and documentation. Designers can leverage the MPLAB® Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development. Additionally, Microchip's online forums and technical support teams are available to assist with any design challenges.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,483 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess