EN
  • EN
  • DE

PIC24FJ128DA210-I/PT

Part No PIC24FJ128DA210-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ128DA210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889763-PIC24FJ128DA210-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128DA210-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128DA210-I/PT Microcontroller

The PIC24FJ128DA210-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This powerful MCU is part of the PIC24F series, designed to cater to a broad range of applications, including industrial control systems, automotive electronics, and consumer devices.

Key Features:

  • Core: The device is built on a 16-bit modified Harvard architecture, which provides an optimal balance between processing power and power consumption.
  • Memory: It comes with 128KB of Flash memory and 8KB of RAM, ensuring ample space for complex applications and data storage.
  • Graphics Interface: One of the standout features is its integrated graphics controller supporting graphics and segmented displays, making it ideal for user interfaces that require graphical output.
  • Touch Sensing: The MCU includes a Charge Time Measurement Unit (CTMU) for touch sensing, which can be used to implement capacitive touch interfaces without the need for additional components.
  • Clock Speed: With a maximum clock speed of 32 MHz, the PIC24FJ128DA210-I/PT ensures swift execution of instructions, contributing to the system's responsiveness and efficiency.
  • Temperature Range: This robust MCU operates within an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Connectivity: It features a variety of communication interfaces, including I2C, SPI, UART, and USB, providing versatile options for peripheral and inter-device connectivity.
  • Package: The device is available in a 100-pin TQFP package, which is conducive to compact PCB designs while offering enough pins for extensive I/O capabilities.

Applications:

With its rich set of features, the PIC24FJ128DA210-I/PT is an excellent choice for applications such as:

  • Automotive dashboard displays and controls
  • Home automation systems
  • Industrial control panels
  • Medical devices with graphical user interfaces
  • Portable electronic devices

Microchip Technology's PIC24FJ128DA210-I/PT is a versatile microcontroller that brings together advanced graphics capabilities, ample memory, and robust performance, all while maintaining power efficiency. Its extensive feature set makes it an ideal solution for developers looking to create sophisticated applications with demanding interface and control requirements.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess