EN
  • EN
  • DE

2SC5658 R/Q

Part No 2SC5658 R/Q
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case sot-723
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751224-2SC5658 R/Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5658 R/Q CAD Model

Description

The 2SC5658 R/Q is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for high-frequency amplifier applications, specifically targeting VHF and UHF bands. The 'R/Q' suffix suggests it meets specific reliability or automotive standards. It boasts a high transition frequency and is designed to deliver good gain at high frequencies.

Applications:

  • High-frequency amplifiers: Used in VHF/UHF communication systems and test equipment.
  • Oscillators: Can be incorporated into oscillator circuits for generating high-frequency signals.
  • Mixers: Functions as a mixer in frequency conversion circuits.
  • RF front-ends: Suitable for use in the front-end stages of radio receivers.
  • Automotive applications: Potentially used in car radios or communication systems within vehicles, indicated by the 'Q' suffix.

Features:

  • High Transition Frequency (fT): Enables operation at high frequencies.
  • High Gain: Provides good signal amplification.
  • NPN Epitaxial Planar Transistor: Offers reliable and consistent performance.
  • Small Package: Allows for compact circuit designs.
  • Potentially AEC-Q101 Qualified: The 'Q' suggests possible automotive qualification.

Benefits:

  • Efficient High-Frequency Operation: High transition frequency ensures optimal performance at VHF and UHF frequencies.
  • Increased Signal Strength: High gain boosts the signal level for improved processing.
  • Compact Design: Small package minimizes board space requirements.
  • Reliable Performance: Rohm Semiconductor's quality ensures consistent and stable operation.
  • Durability in Automotive Environments: If AEC-Q101 qualified, it offers enhanced reliability in automotive applications.

Additional Details:

The 2SC5658 R/Q typically features a collector-emitter voltage (VCEO) of 15V, a collector current (IC) of 80mA, and a power dissipation (PC) of 300mW. Its transition frequency (fT) is typically around 9 GHz. The transistor is housed in a small surface-mount package. The 'R' could indicate a specific rank of gain or other electrical parameters. The R/Q suffix indicates specific manufacturing or testing requirements; refer to the Rohm Semiconductor datasheet for precise details and application guidelines for this specific variant of the 2SC5658 transistor. Checking the datasheet will clarify the AEC-Q101 qualification status and any specific automotive-related performance characteristics.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0580 $58.1900
135+ $0.8686 $117.2610
210+ $0.8408 $176.5680
285+ $0.8143 $232.0755
370+ $0.7866 $291.0420
495+ $0.7057 $349.3215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess