EN
  • EN
  • DE

PIC24FJ128GA008T-I/PT

Part No PIC24FJ128GA008T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80/100-Pin General Purpose, 16-Bit Flash Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1238363-PIC24FJ128GA008T-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ128GA008
Introduction Date September 07, 2005
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA008T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GA008T-I/PT Microcontroller

The PIC24FJ128GA008T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for demanding embedded applications that require efficient power management, robust operation, and a wide range of communication options. This 16-bit MCU is part of the popular PIC24F family, known for its versatility and ease of use in developing complex electronic systems.

Key Features

  • Core: The device features a modified Harvard architecture with a 16-bit CPU, providing a perfect balance between processing power and power consumption. The PIC24FJ128GA008T-I/PT operates at a maximum frequency of 32 MHz, delivering up to 16 MIPS (Million Instructions Per Second), which is suitable for multitasking environments and time-critical applications.
  • Memory: With 128KB of flash memory and 8KB of RAM, this microcontroller offers ample space for application code and data storage, allowing for complex algorithms and data-intensive operations without the need for external memory components.
  • I/O and Peripherals: The MCU comes equipped with a rich set of peripherals, including UART, SPI, and I2C modules for serial communication, as well as a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors. It also features timers, input capture, and output compare units for precise timing operations.
  • Power Management: The device supports multiple power modes, including idle and sleep modes, which help to minimize power consumption during periods of inactivity. This makes it an ideal choice for battery-operated devices and applications where power efficiency is critical.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it suitable for industrial and automotive applications.
  • Packaging: The PIC24FJ128GA008T-I/PT is available in a 64-TQFP (Thin Quad Flat Pack) package, which is perfect for space-constrained applications.

Applications

This microcontroller is well-suited for a wide array of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) endpoints. Its combination of processing power, memory capacity, and peripheral integration makes it a go-to solution for engineers and designers looking to create sophisticated and reliable products.

Overall, the PIC24FJ128GA008T-I/PT from Microchip Technology is a robust and versatile MCU that offers an impressive set of features to meet the demands of modern embedded design challenges.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9974 $50.9558
41+ $2.4594 $100.8354
63+ $2.3825 $150.0975
87+ $2.3057 $200.5959
113+ $2.2288 $251.8544
151+ $1.9983 $301.7433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess