EN
  • EN
  • DE
  • IT

PIC24FJ128GA606-I/PT

Part No PIC24FJ128GA606-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP  /  PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ128GA606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1085132-PIC24FJ128GA606-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA606-I/PT CAD Model

Description

Product Overview: PIC24FJ128GA606-I/PT

The PIC24FJ128GA606-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. This MCU is part of the PIC24F family, which is well-suited for a wide range of applications including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) solutions.

Key Features:

  • Core: The device is built on a 16-bit modified Harvard architecture, offering a perfect balance between processing power and power consumption, making it ideal for power-sensitive applications.
  • Memory: It boasts 128KB of Flash memory, which provides ample space for complex applications and 8KB of RAM for efficient data processing.
  • Digital Communication: The MCU includes multiple communication interfaces such as UART, SPI, and I2C, enabling easy integration with a wide range of peripherals and other MCUs.
  • Timers and PWM: It comes with a rich set of timers, input capture, and output compare features, as well as enhanced PWM modules for precise control in motor control and power conversion applications.
  • Analog Features: The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, providing accurate sensing and measurement capabilities.
  • Operating Conditions: The PIC24FJ128GA606-I/PT operates at a voltage range of 1.8V to 3.6V and can function across the industrial temperature range of -40°C to +85°C.
  • Packaging: It is available in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications.

Advanced Peripherals:

The MCU also features Charge Time Measurement Unit (CTMU) for touch sensing applications, Real-Time Clock and Calendar (RTCC) for time-sensitive tasks, and Peripheral Pin Select (PPS) which allows flexible pin mapping, making it highly adaptable for custom designs and applications.

Development Support:

Microchip Technology provides extensive support for development with the PIC24FJ128GA606-I/PT, including software libraries, development boards, and the MPLAB® X Integrated Development Environment (IDE) with advanced debugging capabilities. This ensures a smooth and efficient development process from prototyping to production.

With its robust feature set and Microchip's strong support ecosystem, the PIC24FJ128GA606-I/PT MCU stands out as a reliable and flexible solution for designers looking to create advanced and power-efficient applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0976 $54.5856
14+ $7.4647 $104.5058
21+ $7.2315 $151.8615
29+ $6.9982 $202.9478
37+ $6.7649 $250.3013
50+ $6.0651 $303.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess