EN
  • EN
  • DE
  • IT

PIC24FJ128GB606-I/MR

Part No PIC24FJ128GB606-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64QFN  /  PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC24FJ128GB606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1085136-PIC24FJ128GB606-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GB606-I/MR CAD Model

Description

Microchip Technology's PIC24FJ128GB606-I/MR Microcontroller

The PIC24FJ128GB606-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded systems requiring efficient power management, robust operation, and extensive communication capabilities. This microcontroller is part of Microchip's reputable PIC24F family, known for its rich set of features and ease of use.

Key Features:

  • Core: 16-bit PIC24F CPU, modified Harvard architecture, up to 16 MIPS operation at 32 MHz.
  • Memory: 128 KB of Flash memory and 8 KB of RAM, providing ample space for complex applications.
  • EEPROM: Integrated 1 KB EEPROM for non-volatile data storage.
  • Timers: Multiple timers including 16-bit and 32-bit options for precise event timing and scheduling.
  • Communication: Extensive communication support with UART, SPI, I2C modules for versatile peripheral connectivity.
  • Analog Features: Includes a 10-bit A/D converter with up to 48 channels, providing accurate analog signal measurement capabilities.
  • Operating Voltage: Wide operating voltage range from 2.0V to 3.6V, suitable for battery-powered and low-power applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a 64-pin QFN package, optimizing board space with a compact footprint.

Applications:

The PIC24FJ128GB606-I/MR MCU excels in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Robotics

With its robust set of peripherals, including Charge Time Measurement Unit (CTMU) for touch sensing, Real-Time Clock/Calendar (RTCC), and Peripheral Pin Select (PPS) for mapping digital IO, the PIC24FJ128GB606-I/MR offers a flexible platform for designers to create sophisticated multitasking embedded systems. Microchip Technology provides comprehensive development tools and software libraries to support the PIC24FJ128GB606-I/MR, making it an excellent choice for developers seeking a reliable and capable microcontroller for their next project.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess