EN
  • EN
  • DE

PIC24FJ16GA002-I/ML

Part No PIC24FJ16GA002-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 21
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 037201-PIC24FJ16GA002-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16GA002-I/ML CAD Model

Description

Microchip PIC24FJ16GA002-I/ML Microcontroller

The Microchip PIC24FJ16GA002-I/ML is a high-performance, 16-bit microcontroller packed with a rich set of features and peripherals, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, medical devices, and automotive systems. This microcontroller is part of the PIC24F family, known for its low power consumption and advanced capabilities.

Key Features:

  • Core: The PIC24FJ16GA002-I/ML features a 16-bit modified Harvard architecture that provides a balanced approach between high performance and power efficiency, operating at a maximum speed of 32 MHz.
  • Memory: It comes with 16 KB of flash memory and 2 KB of RAM, which is suitable for handling complex code and data storage requirements.
  • I/O Pins: The device includes 21 versatile input/output pins that support various peripherals and functions, allowing for flexible hardware design.
  • Communication Peripherals: It is equipped with multiple communication interfaces, including UART, SPI, and I2C modules, enabling easy data exchange with other devices and systems.
  • Timers and PWM: It has timers and up to 5 PWM outputs that are essential for tasks requiring precise timing and control, such as motor control applications.
  • Analog Features: The microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, providing the capability to interface with analog sensors and devices.
  • Power Management: With various power-saving modes, the PIC24FJ16GA002-I/ML is designed to optimize power consumption for battery-powered and energy-sensitive applications.

Package and Temperature Range:

The microcontroller is offered in a compact 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Development Support:

Microchip provides comprehensive development tools for the PIC24FJ16GA002-I/ML, including integrated development environments (IDEs), in-circuit debuggers, and programmers. Additionally, there is a vast array of application notes, sample code, and libraries available to help accelerate the development process and reduce time to market.

With its robust architecture, extensive feature set, and solid development support, the Microchip PIC24FJ16GA002-I/ML microcontroller is a versatile solution for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7598 $52.5588
14+ $7.1875 $100.6250
22+ $6.9629 $153.1838
30+ $6.7383 $202.1490
39+ $6.5137 $254.0343
52+ $5.8399 $303.6748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess