EN
  • EN
  • DE

PIC18LF24J11-I/SO

Part No PIC18LF24J11-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18J
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18LF24J11
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655644-PIC18LF24J11-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF24J11-I/SO CAD Model

Description

Microchip Technology's PIC18LF24J11-I/SO

The PIC18LF24J11-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This microcontroller is part of the PIC18 family, which is well-known for its enhanced flash microcontrollers with a 10-bit A/D converter and nanoWatt Technology. It is designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics, automotive systems, and more.

Encased in an SOIC package, the PIC18LF24J11-I/SO is designed with a 28-pin interface and is a low-power variant, optimized for energy-efficient operations. This MCU operates on a 2.0V to 3.6V voltage range, making it suitable for battery-powered applications where power consumption is a critical concern. It features a generous 16 KB of flash memory, providing ample space for complex programs and software stacks. Additionally, it boasts 768 bytes of RAM, ensuring smooth operation and data processing capabilities.

The PIC18LF24J11-I/SO is equipped with an array of integrated peripherals that enhance its functionality. These include a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise measurement of analog signals. It also features two Enhanced Capture/Compare/PWM (ECCP) modules, which provide advanced control for motor applications and other PWM-reliant functionalities.

Communication with other devices is facilitated by multiple serial interfaces, including SPI, I2C, and EUSART, which enable easy integration with external sensors, actuators, and communication modules. The MCU also includes a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it an ideal choice for interface controls in modern electronics.

For security and data integrity, the PIC18LF24J11-I/SO incorporates features such as Flash Program Memory with self-read/write capability, and Extended Watchdog Timer (WDT) which helps in maintaining reliable operation by resetting the system in case of software anomalies.

Overall, the PIC18LF24J11-I/SO from Microchip Technology is a versatile and efficient solution for developers looking for a feature-rich MCU that balances performance with power efficiency. Its comprehensive set of features and peripherals makes it an excellent choice for a broad spectrum of applications, ensuring that it remains a popular choice among engineers and product designers.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess