EN
  • EN
  • DE

PIC24FJ16MC101-I/SO

Part No PIC24FJ16MC101-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20SOIC / MCU 16-bit PIC RISC 16KB Flash 3.3V 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 15
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 792229-PIC24FJ16MC101-I/SO
Popularity Medium
Supply and Demand Status Balance
Family Name PIC24FJ16MC101
Introduction Date February 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16MC101-I/SO CAD Model

Description

Microchip Technology PIC24FJ16MC101-I/SO

The PIC24FJ16MC101-I/SO is a high-performance 16-bit microcontroller crafted by the renowned Microchip Technology. This microcontroller is part of the PIC24F series, which is well-known for its power efficiency and versatility, making it an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, and IoT devices.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the PIC24FJ16MC101-I/SO offers a robust set of features. It operates at a maximum frequency of 32 MHz, providing a balanced combination of processing power and energy efficiency. With 16KB of flash memory and 1KB of RAM, this microcontroller can handle complex algorithms and data-intensive tasks without compromising performance.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple channels of 10-bit Analog-to-Digital Converters (ADCs), which are crucial for precision sensor readings and analog signal processing. The device also boasts a variety of communication interfaces, such as I2C, SPI, and UART, allowing for flexible connectivity options with other components and systems.

The PIC24FJ16MC101-I/SO also supports advanced motor control applications due to its dedicated Motor Control PWMs and QEI (Quadrature Encoder Interface). These features are particularly beneficial for designers working on automation and robotics projects where precise motor movements are essential.

For safety-critical applications, the microcontroller is equipped with a watchdog timer, which helps to maintain system integrity by monitoring the system's operation and resetting it in case of a malfunction. Additionally, it features Power-on Reset (POR) and Brown-out Reset (BOR) functions, ensuring reliable operation under varying power conditions.

Microchip Technology's commitment to longevity and support means that developers can rely on the PIC24FJ16MC101-I/SO for long-term projects with confidence in the product's availability and continuity. This microcontroller is not only a testament to Microchip's engineering expertise but also a versatile building block for any embedded system designer looking to create sophisticated and reliable electronics.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8768 $63.7536
5+ $26.1550 $130.7750
7+ $25.3384 $177.3688
10+ $24.5207 $245.2070
13+ $23.7029 $308.1377
17+ $21.2508 $361.2636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess